- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4922-17LTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 15% | - | - | Active | - | - | SMD/SMT | EAR99 | - | - | 125°C | -55°C | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | - | - | - | - | - | 22 μH | - | - | 1.61A | - | - | - | - | - | - | - | - | 152mOhm | - | - | 5.84mm | - | 13.21mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() 1210-271K API Delevan | In Stock | - | - | - | Surface Mount | - | - | J BEND | - | - | RECTANGULAR PACKAGE | 320MHz | Ferrite | - | Tape & Reel | - | - | - | 10% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | - | 759mA | 3225 | 1210 | - | - | 270 nH | 25MHz | - | 759mA | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 360mOhm | 0.27 μH | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | Contains Lead | ||
![]() SPD127R-472M API Delevan Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | - | 6.8A | - | - | - | - | 4.7μH | 100kHz | 22mOhm Max | 6.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-272K API Delevan Inc. | 21 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | - | 517mA | 4532 | - | - | - | 2.7μH | 7.9MHz | 750mOhm Max | 517mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1913 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-393J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | - | 211mA | 4532 | - | - | - | 39μH | 2.5MHz | 4.5Ohm Max | 211mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-123K API Delevan Inc. | 48 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | - | 317mA | 4532 | - | - | - | 12μH | 2.5MHz | 2Ohm Max | 317mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1913 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1840-24K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Bulk | 2002 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | 670mA | - | - | 36.6mm | - | 5.6μH | 7.9MHz | 280mOhm Max | 670mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1537-02KR API Delevan Inc. | 48 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 460MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.635 mm | 220nH | - | 55mOhm Max | 1.81A | RF INDUCTOR | - | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4922R-25L API Delevan Inc. | 8079 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 760mA | - | Unshielded | - | 6.35mm | - | - | 760mA | - | - | - | - | 100μH | 1kHz | 672mOhm Max | 760mA | - | - | - | - | - | 760mA | - | - | - | - | - | 5.842mm | 0.230 5.84mm | 12.827mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2890-14J API Delevan Inc. | 43 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 80MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | 760mA | - | - | 36.58mm | - | 5.6μH | 7.9MHz | 745mOhm Max | 760mA | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | - | 60 | - | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510R-16G API Delevan Inc. | 14 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 340MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | - | 405mA | - | - | - | - | 470nH | 25MHz | 630mOhm Max | 405mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1812-152J API Delevan Inc. | 43 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | - | 706mA | 4532 | 1812 | - | - | 1.5μH | 7.9MHz | 400mOhm Max | 706mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812-274J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | - | 129mA | 4532 | - | - | - | 270μH | 790kHz | 12Ohm Max | 129mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HF1008-821K API Delevan Inc. | 10 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 325MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | HF1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | - | 273mA | 2520 | 1008 | - | - | 820nH | 25MHz | 2Ohm Max | 273mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-392J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 57MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | - | 354mA | 2520 | - | - | - | 3.9μH | 7.9MHz | 1.2Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCT-373 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 110MHz | Iron Powder | -30°C~130°C | Bulk | 2010 | HCT | 0.615Lx0.600W 15.62mmx15.24mm | ±25% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 15.24mm | Rectangular | - | 11A | - | - | - | - | 2.8μH | 100kHz | 6.3mOhm Max | 11A | POWER INDUCTOR | DUAL ENDED | 27 @ 100kHz | 27 | - | - | - | 6260 | - | - | - | 9.398mm | 0.370 9.40mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HCT-374 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 100MHz | Iron Powder | -30°C~130°C | Bulk | 2010 | HCT | 0.615Lx0.600W 15.62mmx15.24mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Toroidal | - | 130°C | -30°C | - | - | 9.83A | - | Shielded | - | 15.24mm | - | - | 9.83A | - | - | - | - | 4.2μH | 100kHz | 7.9mOhm Max | 9.83A | - | - | 24 @ 100kHz | - | - | - | - | - | - | - | - | 9.398mm | 0.370 9.40mm | 15.621mm | 15.24mm | No | Non-RoHS Compliant | - | ||
![]() P1812-124K API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | - | 160mA | 4532 | 1812 | - | - | 120μH | 1kHz | 6Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 208mA | - | - | - | - | - | 3.4036mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922-19L API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | - | 1.33A | - | - | - | - | 33μH | 1kHz | 222mOhm Max | 1.33A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-391K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 250MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | - | 913mA | 2520 | - | - | - | 390nH | 25MHz | 180mOhm Max | 913mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead |