- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1008R-471K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 941mA | - | Shielded | - | 2.66mm | - | 941mA | - | - | - | - | - | - | - | 470nH | 100kHz | 128mOhm Max | 941mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | 2.667mm | 2.413mm | No | ROHS3 Compliant | - | ||
![]() S1812R-103K API Delevan Inc. | 84 |
| - | 20 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | 333mA | TR, 13 Inch | YES | 1 | - | - | - | - | - | - | - | - | - | - | 10μH | 2.5MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.333A | - | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() P1330R-472K API Delevan Inc. | 896 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | - | - | Active | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 1.33A | - | Unshielded | - | 3.18mm | - | 1.33A | - | - | - | - | - | - | - | 4.7μH | 1kHz | 125mOhm Max | 1.33A | - | - | - | - | - | - | 720mA | - | - | - | - | - | - | 3.68mm | 0.145 3.68mm | 7.9248mm | 2.921mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1840-18K API Delevan Inc. | 133 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 70MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.02A | - | - | - | - | 36.6mm | - | - | 3.3μH | 7.9MHz | 120mOhm Max | 1.02A | RF INDUCTOR | - | 35 @ 7.9MHz | - | 35 | - | - | 35 | - | - | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-06K API Delevan Inc. | 933 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 299.994654mg | TUBULAR PACKAGE | 430MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75083 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 975mA | - | - | - | - | 38.1mm | - | - | 270nH | 25MHz | 160mOhm Max | 975mA | RF INDUCTOR | - | 33 @ 25MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | 2.41mm | 2.41mm | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() SP1210R-274K API Delevan Inc. | 1541 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 95mA | - | 3225 | 1210 | - | - | - | - | 270μH | 100kHz | 23Ohm Max | 107mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 79mA | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1008R-680K API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | 1GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 823mA | - | 2520 | 1008 | - | - | - | - | 68nH | 50MHz | 180mOhm Max | 823mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-473K API Delevan Inc. | 599 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 4.45A | - | - | - | - | 27.9mm | - | - | 47μH | 1kHz | 34mOhm Max | 4.45A | POWER INDUCTOR | - | - | - | - | - | 2.5A | - | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-183K API Delevan Inc. | 333 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 7A | - | - | - | - | 19.05mm | 11.684mm | - | 18μH | 10kHz | 20mOhm Max | 7A | POWER INDUCTOR | - | - | - | - | - | 16A | - | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-563K API Delevan Inc. | 499 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 3.93A | - | - | - | - | 27.9mm | - | - | 56μH | 1kHz | 43mOhm Max | 3.93A | POWER INDUCTOR | - | - | - | - | - | 2.3A | - | - | - | - | 1kHz | 11.6mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-14L API Delevan Inc. | 59 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 3.09A | - | - | - | - | 36.6mm | - | - | 12μH | 1kHz | 37mOhm Max | 3.09A | POWER INDUCTOR | - | - | - | - | - | 1.8A | - | - | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537R-84J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 8MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 130mA | Not | - | - | - | 36.58mm | - | - | 150μH | 790kHz | 6.05Ohm Max | 130mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | - | 130mA | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4232R-221K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | 2-SMD | - | J BEND | - | RECTANGULAR PACKAGE | 135MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 442mA | - | - | - | - | - | - | - | 220nH | 25MHz | 680mOhm Max | 442mA | RF INDUCTOR | DUAL ENDED | 19 @ 25MHz | - | 19 | - | - | 19 | 1411 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4564-472K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 600kHz | Ferrite | -20°C~80°C | Bulk | 2002 | 4564 | 0.340Dia 8.64mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 50mA | - | - | - | - | 5mm | - | - | 4.7mH | 252kHz | 18Ohm Max | 50mA | RF INDUCTOR | - | 90 @ 252kHz | Radial | 90 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 8mm | 11.2mm | 0.433 11.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-474K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.7MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 178mA | - | - | - | - | - | - | - | 470μH | 790kHz | 9.5Ohm Max | 178mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | - | 60 | GENERAL PURPOSE INDUCTOR | 43mA | 60 | 5225 | - | - | - | - | 5.84mm | 0.220 5.58mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924R-104K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 312mA | - | - | - | - | - | - | - | 100μH | 2.5MHz | 3.12Ohm Max | 312mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 113mA | 50 | 5225 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1331R-274K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2005 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 61mA | - | - | - | - | - | - | - | 270μH | 790kHz | 12Ohm Max | 61mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | - | 35 | GENERAL PURPOSE INDUCTOR | 18mA | 35 | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4554R-102K API Delevan Inc. | 6 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 1.3MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±10% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | - | - | - | NO | 1 | - | Cylindrical | 290mA | - | - | - | 5mm | - | - | 0.61 mm | 1mH | 252kHz | 2.9Ohm Max | 290mA | RF INDUCTOR | - | 50 @ 252kHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4564-103J API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 400kHz | Ferrite | -20°C~80°C | Bulk | 2010 | 4564 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 40mA | - | - | - | 5mm | - | - | - | 10mH | 79.6kHz | 40Ohm Max | 40mA | RF INDUCTOR | - | 100 @ 79.6kHz | - | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4564-122J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 1.2MHz | Ferrite | -20°C~80°C | Bulk | 2010 | 4564 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 150mA | - | - | - | 5mm | - | - | - | 1.2mH | 252kHz | 9Ohm Max | 150mA | RF INDUCTOR | - | 90 @ 252kHz | - | 90 | GENERAL PURPOSE INDUCTOR | - | 90 | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | Non-RoHS Compliant | Contains Lead |