- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4232-223K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | 15MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 161mA | - | - | - | - | 22μH | 2.5MHz | 8Ohm Max | 161mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | - | - | 30 | 1411 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1945-18J API Delevan Inc. | 21 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 12.8MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1945 | 0.181Diax0.433L 4.59mmx11.01mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 250mA | - | 33mm | - | - | 68μH | 2.5MHz | 4.48Ohm Max | 250mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | - | 75 | - | - | - | - | - | 4.9mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4307-106K API Delevan Inc. | 46 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 1MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 49mA | - | 36.6mm | - | - | 10mH | 250kHz | 137Ohm Max | 49mA | RF INDUCTOR | - | 50 @ 250kHz | - | 50 | - | 14mA | 50 | - | - | - | - | - | 5.004mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2510-34K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 229mA | - | - | - | - | 2.7μH | 7.9MHz | 900mOhm Max | 229mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2512R-102K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2512R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 1.64A | - | - | - | - | 1μH | 7.9MHz | 150mOhm Max | 1.64A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.23A | - | 2611 | - | - | - | - | - | 2.79mm | 0.110 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() 5526-4 API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 875MHz | Air | -55°C~125°C | Tape & Reel (TR) | 2011 | 5526 | 0.420Lx0.250W 10.67mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3mA | - | - | - | - | 169nH | 50MHz | 675mOhm | 3A | RF INDUCTOR | DUAL ENDED | 95 @ 50MHz | - | 95 | - | - | 95 | 4225 | - | - | - | - | - | 5.97mm | 0.235 5.97mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-392J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 100MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 395mA | - | - | - | - | 3.9μH | 7.9MHz | 2.3Ohm Max | 395mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | ROHS3 Compliant | - | ||
![]() 5022R-472J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 90MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 375mA | - | - | - | - | 4.7μH | 7.9MHz | 2.6Ohm Max | 375mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | ROHS3 Compliant | - | ||
![]() 3090R-271K API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 250MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 615mA | - | - | - | - | 270nH | 25MHz | 200mOhm Max | 615mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | - | - | - | - | 1.27mm | 0.050 1.27mm | - | No | ROHS3 Compliant | - | ||
![]() 2534R-66L API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 170kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 19.5mA | 5.33mm | 41.15mm | - | - | 56mH | 79kHz | 430Ohm Max | 19.5mA | RF INDUCTOR | - | 40 @ 79kHz | - | 40 | - | - | 40 | - | - | - | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | No | ROHS3 Compliant | - | ||
![]() MS75089-11 API Delevan | In Stock | - | - | - | - | - | Molded | NO | WIRE | - | TUBULAR PACKAGE | 10MHz | Ferrite | - | Bulk | 2012 | - | - | 10% | e0 | no | Active | - | 2 | - | - | - | Tin/Lead (Sn/Pb) | 105°C | -55°C | - | - | - | TR, 14 INCH | Shielded | 1 | - | Tubular | - | - | - | - | - | 100 μH | 2.5MHz | - | 164mA | RF INDUCTOR | - | - | Axial | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.12Ohm | - | 100 µH | - | 4.11mm | - | - | 10.41mm | No | RoHS Compliant | - | ||
![]() DC780R-472L API Delevan Inc. | 329 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±15% | e2 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.4A | - | 19.05mm | 15.748mm | - | 4.7μH | 1kHz | 5mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 50A | - | - | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PT25-680HM API Delevan Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | Bulk | 2010 | PT | 0.680Dia 17.27mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | Tin/Lead (Sn60Pb40) | - | - | - | - | - | - | YES | 1 | - | Cylindrical | 4.4A | - | 12.7mm | 14.73mm | 0.64 mm | 25μH | 1kHz | 35mOhm Max | 4.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | 0.370 9.40mm | - | No | Non-RoHS Compliant | - | ||
![]() DC780R-123K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.4A | - | 19.05mm | 15.748mm | - | 12μH | 1kHz | 9mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 31.5A | - | - | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-124K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 3.12A | - | Unshielded | - | - | - | 3.12A | - | - | - | - | 120μH | 10kHz | 100mOhm Max | 3.12A | - | - | - | Radial | - | - | 6.2A | - | - | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1331R-821J API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 165MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 405mA | - | - | - | - | 820nH | 25MHz | 270mOhm Max | 405mA | RF INDUCTOR | DUAL ENDED | 38 @ 25MHz | - | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | 3313 | - | - | - | - | - | 3.68mm | 0.145 3.68mm | - | No | ROHS3 Compliant | - | ||
![]() C0603C-270NJ1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 600MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | - | - | Active | - | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 195mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 270nH | 100MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | 21 | - | - | - | - | - | 0.195A | - | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() P3519R-155J API Delevan Inc. | 6 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | - | Rectangular | 95mA | - | - | - | - | 1.5mH | 10kHz | 32.75Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 110mA | - | 3720 | - | 0.1A | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() 2534R-46K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 470kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 59mA | 5.33mm | 41.15mm | - | 0.508 mm | 8.2mH | 250kHz | 48Ohm Max | 59mA | RF INDUCTOR | - | 65 @ 250kHz | - | 65 | - | - | 65 | - | - | - | - | - | - | 8.76mm | 0.345 8.76mm | - | No | ROHS3 Compliant | - | ||
![]() 2890R-10K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 95MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | - | 980mA | - | 36.58mm | - | - | 3.9μH | 7.9MHz | 450mOhm Max | 980mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | - | 7.11mm | - | - | - | No | ROHS3 Compliant | - |