- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0925-334K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 53mA | - | - | - | 38.1mm | 330μH | 790kHz | 16Ohm Max | 53mA | RF INDUCTOR | - | 40 @ 790kHz | - | 40 | - | 16mA | 40 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-104M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.3A | Not | - | - | - | 100μH | 1kHz | 210mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | 1.7A | - | 8.001mm | 0.315 8.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-682K API Delevan Inc. | 6 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 118mA | - | - | - | 38.1mm | 6.8μH | 7.9MHz | 3.2Ohm Max | 118mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | - | 55 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1641-103KR API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 46MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 10μH | - | 1.62Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1330-36K API Delevan Inc. | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 75MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 239mA | - | - | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 239mA | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 3313 | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1641-222KR API Delevan Inc. | 29 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 100MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | - | - | - | - | - | 36.53mm | 2.2μH | - | 190mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641-561K API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 210MHz | Phenolic | - | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 505mA | - | MS75087 | - | 36.58mm | 560nH | 25MHz | 330mOhm Max | 505mA | RF INDUCTOR | - | 43 @ 25MHz | - | 43 | - | - | 43 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1840-09H API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 220MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.24A | - | MS75008 | - | 36.58mm | 820nH | 25MHz | 180mOhm Max | 1.24A | RF INDUCTOR | - | 55 @ 25MHz | - | 55 | - | - | 55 | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-58K API Delevan Inc. | 6 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 17MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 100mA | - | - | - | 38.1mm | 27μH | 2.5MHz | 4.7Ohm Max | 100mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-60H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 193mA | - | - | - | 36.58mm | 47μH | 2.5MHz | 2.75Ohm Max | 193mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | - | - | 55 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641-334K API Delevan Inc. | 46 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 6.5MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 115mA | - | MS75089 | - | 36.6mm | 330μH | 790kHz | 6.4Ohm Max | 115mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | - | 65mA | 55 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 9405-44 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 3.1MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 120mA | - | - | - | 4.75mm | 470μH | 790kHz | 15Ohm Max | 120mA | RF INDUCTOR | - | 48 @ 790kHz | - | - | VARIABLE INDUCTOR | - | 48 | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 9405-42 API Delevan Inc. | 6 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 3.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 124mA | - | - | - | 4.75mm | 330μH | 790kHz | 14Ohm Max | 124mA | RF INDUCTOR | - | 42 @ 790kHz | - | - | VARIABLE INDUCTOR | - | 42 | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-224GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | Unshielded | 1 | 3.38mm | Epoxy Encapsulated | 45mA | - | - | - | - | 220μH | 790kHz | 24Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727R-09G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 14MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 200mA | - | Unshielded | - | 4.06mm | - | 200mA | - | - | 5.33mm | - | 47μH | 2.5MHz | 4.7Ohm Max | 200mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | ROHS3 Compliant | - | ||
![]() 3094-224FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 45mA | - | - | - | - | 220μH | 790kHz | 24Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094R-154FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 56mA | - | - | - | - | 150μH | 790kHz | 16Ohm Max | 56mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-474FS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.4MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 37mA | - | - | - | - | 470μH | 790kHz | 35Ohm Max | 37mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2020R-20G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 180MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 900mA | - | MS21422 | 2.79mm | - | 680nH | 25MHz | 270mOhm Max | 900mA | RF INDUCTOR | - | 70 @ 25MHz | - | 70 | - | - | 70 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2020R-10G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 280MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 1.4A | - | MS21422 | 2.79mm | - | 270nH | 25MHz | 100mOhm Max | 1.4A | RF INDUCTOR | - | 65 @ 25MHz | - | 65 | - | - | 65 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - |