- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094R-393FS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 13MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 84mA | - | - | - | 39μH | 2.5MHz | 7Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | - | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-222FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 80MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 230mA | - | - | - | 2.2μH | 7.9MHz | 900mOhm Max | 230mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-681GS API Delevan Inc. | 41 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 170MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 740mA | - | - | - | 680nH | 25MHz | 230mOhm Max | 740mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-391GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 210MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 890mA | - | - | - | 390nH | 25MHz | 160mOhm Max | 890mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-332H API Delevan Inc. | 5 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 65MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 84mA | MS21367 | 2.41mm | 5.33mm | 3.3μH | 7.9MHz | 2.2Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | Radial | 37 | GENERAL PURPOSE INDUCTOR | 37 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160-273FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 17MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 145mA | - | - | - | 27μH | 2.5MHz | 6.1Ohm Max | 145mA | RF INDUCTOR | DUAL ENDED | 47 @ 2.5MHz | - | 47 | GENERAL PURPOSE INDUCTOR | 47 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100R-122H API Delevan Inc. | 5 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 120MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 125mA | MS21367 | 2.41mm | 5.33mm | 1.2μH | 7.9MHz | 1Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | 35 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-331J API Delevan Inc. | 41 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 251mA | MS21367 | 2.41mm | 5.33mm | 330nH | 25MHz | 250mOhm Max | 251mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160-823FS API Delevan Inc. | 5 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 8.6MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 95mA | - | - | - | 82μH | 2.5MHz | 14Ohm Max | 95mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160-472FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 46MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 275mA | - | - | - | 4.7μH | 7.9MHz | 1.7Ohm Max | 275mA | RF INDUCTOR | DUAL ENDED | 47 @ 7.9MHz | - | 47 | GENERAL PURPOSE INDUCTOR | 47 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-04F API Delevan Inc. | 2127 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | 24MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 320mA | - | Unshielded | - | 4.06mm | - | 320mA | - | 5.33mm | - | 18μH | 2.5MHz | 1.9Ohm Max | 320mA | - | - | 80 @ 2.5MHz | Radial | - | - | 80 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 100R-102H API Delevan Inc. | 5 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 135MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 145mA | MS21367 | 2.41mm | 5.33mm | 1μH | 25MHz | 730mOhm Max | 145mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | 35 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 106-472G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 55MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 200mA | - | - | - | 4.7μH | 7.9MHz | 2.3Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 41 @ 7.9MHz | - | 41 | GENERAL PURPOSE INDUCTOR | 41 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100-102H API Delevan Inc. | 41 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 135MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 145mA | MS21367 | 2.41mm | 5.33mm | 1μH | 25MHz | 730mOhm Max | 145mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | 35 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100R-122G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 120MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 125mA | MS21367 | 2.41mm | 5.33mm | 1.2μH | 7.9MHz | 1Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | 35 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-150J API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 492mA | MS21367 | 2.41mm | 5.33mm | 15nH | 50MHz | 65mOhm Max | 492mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 106-183F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 21MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 130mA | - | - | - | 18μH | 2.5MHz | 4.5Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 32 @ 2.5MHz | - | 32 | GENERAL PURPOSE INDUCTOR | 32 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100R-392F API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 75mA | MS21367 | 2.41mm | 5.33mm | 3.9μH | 7.9MHz | 2.8Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | Radial | 37 | GENERAL PURPOSE INDUCTOR | 37 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-332G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 65MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 84mA | MS21367 | 2.41mm | 5.33mm | 3.3μH | 7.9MHz | 2.2Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | Radial | 37 | GENERAL PURPOSE INDUCTOR | 37 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 0603-11NJ API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2002 | 603 | 0.071Lx0.045W 1.80mmx1.14mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Open Wound | 700mA | - | - | - | 11nH | 250MHz | 86mOhm Max | - | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | - | 31 | - | - | 0704 | 0.7A | - | 0.040 1.02mm | - | - | - | Non-RoHS Compliant | Contains Lead |