- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210R-104F API Delevan Inc. | In Stock | - | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 120mA | - | - | - | - | 100μH | 2.5MHz | 13Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1638-26J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 2.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 84mA | - | - | - | 36.6mm | 910μH | 790kHz | 31.5Ohm Max | 84mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | 65 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-150K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | - | - | - | 15nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812-681J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 379mA | - | 4532 | - | - | 680nH | 25MHz | 1.4Ohm Max | 379mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100R-822J API Delevan Inc. | 6 |
| - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 43MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 56mA | MS21367 | - | 2.41mm | 5.33mm | 8.2μH | 7.9MHz | 5Ohm Max | 56mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727-25H API Delevan Inc. | 6 |
| - | 40 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 2.2MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 84mA | - | Unshielded | - | 4.06mm | - | 84mA | - | - | 5.33mm | - | 1mH | 790kHz | 27Ohm Max | 84mA | - | - | 50 @ 790kHz | Radial | - | - | 50 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 3094R-472GS API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 42MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 170mA | - | - | - | - | 4.7μH | 7.9MHz | 1.6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 60 @ 7.9MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 60 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160-123GS API Delevan Inc. | 14 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 24MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 185mA | - | - | - | - | 12μH | 2.5MHz | 3.7Ohm Max | 185mA | RF INDUCTOR | DUAL ENDED | 41 @ 2.5MHz | - | 41 | GENERAL PURPOSE INDUCTOR | 41 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160-683GS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9.1MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 100mA | - | - | - | - | 68μH | 2.5MHz | 13Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160R-102GS API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 140MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 610mA | - | - | - | - | 1μH | 25MHz | 340mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727-03G API Delevan Inc. | In Stock | - | - | 40 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 27MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 360mA | - | Unshielded | - | 4.06mm | - | 360mA | - | - | 5.33mm | - | 15μH | 2.5MHz | 1.5Ohm Max | 360mA | - | - | 75 @ 2.5MHz | Radial | - | - | 75 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 2727-14G API Delevan Inc. | In Stock | - | - | 40 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 8.2MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 125mA | - | Unshielded | - | 4.06mm | - | 125mA | - | - | 5.33mm | - | 120μH | 790kHz | 12Ohm Max | 125mA | - | - | 45 @ 790kHz | Radial | - | - | 45 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 2727R-18G API Delevan Inc. | 2362 |
| - | 40 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 5MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 90mA | - | Unshielded | - | 4.06mm | - | 90mA | - | - | 5.33mm | - | 270μH | 790kHz | 24Ohm Max | 90mA | - | - | 55 @ 790kHz | Radial | - | - | 55 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | ROHS3 Compliant | - | ||
![]() 3094R-274FS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3.3MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 44mA | - | - | - | - | 270μH | 790kHz | 25Ohm Max | 44mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-564FS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.1MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 33mA | - | - | - | - | 560μH | 790kHz | 45Ohm Max | 33mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | - | 35 | GENERAL PURPOSE INDUCTOR | 35 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1537-51K API Delevan Inc. | 39 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 19MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | - | 36.6mm | 33μH | 2.5MHz | 3Ohm Max | 185mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | 65 | - | - | 3.96mm | 3.96mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1638R-06J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 4.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 134mA | - | - | - | 36.58mm | 360μH | 790kHz | 12.5Ohm Max | 134mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | 65 | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4922R-331L API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 6.5A | - | - | - | 1.4mm | 330nH | 1kHz | 9mOhm Max | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-100K API Delevan Inc. | 31 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | 4532 | - | - | 10nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812R-472JTR API Delevan | In Stock | - | - | - | - | - | - | 1812 | - | - | - | - | 35MHz | Ferrite | - | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 4.7 μH | 7.9MHz | - | 448mA | - | - | - | - | - | - | 50 | - | 1Ohm | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - |