- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1331R-333K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.18mm | - | 83mA | - | - | 33μH | 2.5MHz | 6.5Ohm Max | 83mA | RF INDUCTOR | DUAL ENDED | 41 @ 2.5MHz | - | 41 | GENERAL PURPOSE INDUCTOR | - | 41 | 3313 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2890-30J API Delevan Inc. | 23 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 22MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 750mA | 36.58mm | - | 27μH | 2.5MHz | 350mOhm Max | 750mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2890-24J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 50MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 365mA | 36.58mm | - | 15μH | 2.5MHz | 3.25Ohm Max | 365mA | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | 40 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2890R-02J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 2.19A | 36.58mm | 0.711 mm | 1.5μH | 7.9MHz | 90mOhm Max | 2.19A | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2890-32J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 19MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 595mA | 36.58mm | - | 33μH | 2.5MHz | 550mOhm Max | 595mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2890R-14J API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 80MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 760mA | 36.58mm | 0.711 mm | 5.6μH | 7.9MHz | 745mOhm Max | 760mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4554-1R0M API Delevan Inc. | 6 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | 150MHz | Ferrite | -40°C~85°C | Bulk | 2002 | 4554 | 0.340Dia 8.64mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 10A | 5mm | - | 1μH | 7.96MHz | 13mOhm Max | 10A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-36J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 16MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 445mA | 36.58mm | - | 47μH | 2.5MHz | 1Ohm Max | 445mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | 65 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S4924-391K API Delevan Inc. | 23 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.45A | - | - | 390nH | 25MHz | 180mOhm Max | 1.45A | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-104K API Delevan Inc. | 6 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 312mA | - | - | 100μH | 2.5MHz | 3.12Ohm Max | 312mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 113mA | 50 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-152K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 115MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.78A | - | - | 1.5μH | 7.9MHz | 120mOhm Max | 1.78A | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-183K API Delevan Inc. | 23 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 580mA | - | - | 18μH | 2.5MHz | 890mOhm Max | 580mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | - | 45 | GENERAL PURPOSE INDUCTOR | 250mA | 45 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-392K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 75MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 970mA | - | - | 3.9μH | 7.9MHz | 400mOhm Max | 970mA | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-123K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 44MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 440mA | - | - | 12μH | 2.5MHz | 2Ohm Max | 440mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-562K API Delevan Inc. | 23 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 65MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 725mA | - | - | 5.6μH | 7.9MHz | 720mOhm Max | 725mA | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-563K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 369mA | - | - | 56μH | 2.5MHz | 2.23Ohm Max | 369mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 124mA | 50 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924R-101K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 450MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 3.9A | - | - | 100nH | 25MHz | 25mOhm Max | 3.9A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924-823K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 342mA | - | - | 82μH | 2.5MHz | 2.44Ohm Max | 342mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 120mA | 50 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-271K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.855A | - | - | 270nH | 25MHz | 110mOhm Max | 1.855A | RF INDUCTOR | DUAL ENDED | 47 @ 25MHz | - | 47 | GENERAL PURPOSE INDUCTOR | - | 47 | 5225 | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-45L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 190mA | 36.6mm | - | 4.7mH | 1kHz | 10.1Ohm Max | 190mA | POWER INDUCTOR | - | - | - | - | - | 90mA | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead |