- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519R-394J API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | e1 | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | Rectangular | 169mA | 390μH | 10kHz | 10.29Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | - | 220mA | 3720 | 0.17A | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519R-474J API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | e1 | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | Rectangular | 162mA | 470μH | 10kHz | 11.3Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | - | 200mA | 3720 | 0.16A | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519-225K API Delevan Inc. | 14 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 90mA | - | Unshielded | - | - | - | 2.2mH | - | 39.7Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-125K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 100mA | - | Unshielded | - | - | - | 1.2mH | - | 29.3Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 120mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-105J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | 110mA | TR, 13 Inch | Unshielded | 1 | Rectangular | - | 1mH | 0.01MHz | 26.7Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 140mA | 3720 | 0.11A | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-184K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 260mA | - | Unshielded | - | - | - | 180μH | - | 4.48Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 320mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-185J API Delevan Inc. | 6 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | 90mA | TR, 13 Inch | NO | 1 | Rectangular | - | 1.8mH | 0.01MHz | 35.9Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 100mA | 3720 | 0.09A | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-334K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 220mA | - | Unshielded | - | - | - | 330μH | - | 6.06Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 240mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519R-125K API Delevan Inc. | 6 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 100mA | - | Unshielded | - | - | - | 1.2mH | - | 29.3Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 120mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519-824K API Delevan Inc. | 6 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 110mA | - | Unshielded | - | - | - | 820μH | - | 24.2Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 150mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-224J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | 240mA | TR, 13 Inch | Unshielded | 1 | Rectangular | - | 220μH | 0.01MHz | 4.95Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 290mA | 3720 | 0.24A | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-474K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | 470μH | - | 11.3Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 200mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-394K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 170mA | - | Unshielded | - | - | - | 390μH | - | 10.3Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 220mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519R-184K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 260mA | - | Unshielded | - | - | - | 180μH | - | 4.48Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 320mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519R-155K API Delevan Inc. | 14 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 100mA | - | Unshielded | - | - | - | 1.5mH | - | 32.8Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 110mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519R-185K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 90mA | - | Unshielded | - | - | - | 1.8mH | - | 35.9Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 100mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519R-394K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 170mA | - | Unshielded | - | - | - | 390μH | - | 10.3Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 220mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519-105K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | - | EAR99 | - | - | 8504.50.80.00 | 110mA | - | Unshielded | - | - | - | 1mH | - | 26.7Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 140mA | - | - | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519-394J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | 170mA | TR, 13 Inch | NO | 1 | Rectangular | - | 390μH | 0.01MHz | 10.3Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 220mA | 3720 | 0.17A | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() C0603C-100NG1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | - | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | 100nH | 150MHz | 750mOhm Max | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | 0.3A | 0.040 1.02mm | ROHS3 Compliant |