- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4554-4R7K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 51MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±10% | - | - | Active | Not Applicable | - | Radial | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | - | Tubular | 4.3A | 5mm | - | - | - | 4.7μH | 7.96MHz | 30mOhm Max | 4.3A | - | 20 @ 7.96MHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() ER1025-96KS API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 640MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 1.27A | - | 36.53mm | - | 0.51 mm | 120nH | 25MHz | 90mOhm Max | - | RF INDUCTOR | 40 @ 25MHz | 40 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4554-1R5K API Delevan Inc. | 23 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 130MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±10% | - | - | Active | Not Applicable | - | Radial | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | - | Tubular | 8.5A | 5mm | - | - | - | 1.5μH | 7.96MHz | 16mOhm Max | 8.5A | - | 20 @ 7.96MHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 4554-271J API Delevan Inc. | 6 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 2.4MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | Cylindrical | 570mA | 5mm | - | - | - | 270μH | 796kHz | 800mOhm Max | 570mA | RF INDUCTOR | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 4554-102J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 1.3MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | NO | 1 | Cylindrical | 290mA | 5mm | - | - | - | 1mH | 252kHz | 2.9Ohm Max | 290mA | RF INDUCTOR | 50 @ 252kHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 4554R-1R5K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 130MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±10% | e2 | - | Active | Not Applicable | - | Radial | EAR99 | - | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | Unshielded | - | Tubular | 8.5A | 5mm | - | - | - | 1.5μH | 7.96MHz | 16mOhm Max | 8.5A | - | 20 @ 7.96MHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | ROHS3 Compliant | ||
![]() 4554-681J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | Cylindrical | 380mA | 5mm | - | - | - | 680μH | 796kHz | 1.6Ohm Max | 380mA | RF INDUCTOR | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 4554R-561J API Delevan Inc. | 23 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 1.8MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Cylindrical | 410mA | 5mm | - | - | - | 560μH | 796kHz | 1.4Ohm Max | 410mA | RF INDUCTOR | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | ROHS3 Compliant | ||
![]() 4554-561J API Delevan Inc. | 14 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 1.8MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | Cylindrical | 410mA | 5mm | - | - | - | 560μH | 796kHz | 1.4Ohm Max | 410mA | RF INDUCTOR | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 4554-821J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 1.5MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | Cylindrical | 350mA | 5mm | - | - | - | 820μH | 796kHz | 1.8Ohm Max | 350mA | RF INDUCTOR | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 4554-221J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | - | 2.7MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | Cylindrical | 640mA | 5mm | - | - | - | 220μH | 796kHz | 650mOhm Max | 640mA | RF INDUCTOR | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | ||
![]() 2890-39H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 13MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 325mA | - | 36.58mm | - | - | 68μH | 2.5MHz | 1.85Ohm Max | 325mA | RF INDUCTOR | 75 @ 2.5MHz | 75 | - | 75 | - | 7.11mm | - | - | No | Non-RoHS Compliant | ||
![]() ER1025-01JS API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 550MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 1.105A | - | 36.53mm | - | 0.51 mm | 160nH | 25MHz | 120mOhm Max | - | RF INDUCTOR | 35 @ 25MHz | 35 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ER1025-07JS API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 410MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 815mA | - | 36.53mm | - | 0.51 mm | 300nH | 25MHz | 220mOhm Max | - | RF INDUCTOR | 30 @ 25MHz | 30 | - | - | 0.815A | - | - | - | - | Non-RoHS Compliant | ||
![]() ER1025-12JS API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 330MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 650mA | - | 36.53mm | - | 0.51 mm | 470nH | 25MHz | 350mOhm Max | - | RF INDUCTOR | 30 @ 25MHz | 30 | - | - | 0.65A | - | - | - | - | Non-RoHS Compliant | ||
![]() ER1025-16JS API Delevan Inc. | 14 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 275MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 495mA | - | 36.53mm | - | 0.51 mm | 680nH | 25MHz | 600mOhm Max | - | RF INDUCTOR | 28 @ 25MHz | 28 | - | - | 0.495A | - | - | - | - | Non-RoHS Compliant | ||
![]() ER1025-20JS API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 230MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | Molded | 1Ohm | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 385mA | - | 36.53mm | - | 0.51 mm | 1μH | 25MHz | 1Ohm Max | - | RF INDUCTOR | 25 @ 25MHz | 25 | - | - | 0.385A | - | - | - | - | Non-RoHS Compliant | ||
![]() ER1025-94JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 680MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 1.35A | - | 36.53mm | - | 0.51 mm | 100nH | 25MHz | 80mOhm Max | - | RF INDUCTOR | 40 @ 25MHz | 40 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ER1025-18JS API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | - | 250MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 415mA | - | 36.53mm | - | 0.51 mm | 820nH | 25MHz | 850mOhm Max | - | RF INDUCTOR | 28 @ 25MHz | 28 | - | - | 0.415A | - | - | - | - | Non-RoHS Compliant | ||
![]() PT25R-680HM API Delevan Inc. | 6 |
| - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | CYLINDRICAL PACKAGE | Ferrite | - | - | - | Bulk | 2010 | PTR | 0.680Dia 17.27mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | - | Tin/Copper (Sn99.3Cu0.7) | - | - | YES | 1 | Cylindrical | 4.4A | - | 12.7mm | 14.73mm | 0.64 mm | 25μH | 1kHz | 35mOhm Max | 4.4A | POWER INDUCTOR | - | - | - | - | - | - | 9.4mm | 0.370 9.40mm | No | ROHS3 Compliant |