- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC630R-392M API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 12.3A | 19.05mm | 12.446mm | 1.2954 mm | 3.9μH | 10kHz | 6mOhm Max | 12.3A | POWER INDUCTOR | - | - | - | - | - | 34.5A | - | - | - | - | - | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() ER1025-20KS API Delevan Inc. | 6 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | TUBULAR PACKAGE | - | 230MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | 385mA | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | - | 0.51 mm | 1μH | - | 1Ohm Max | - | RF INDUCTOR | - | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.385A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1025-08KS API Delevan Inc. | 14 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | TUBULAR PACKAGE | - | 410MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | 815mA | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | - | 0.51 mm | 330nH | - | 220mOhm Max | - | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.815A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DC780R-124K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4A | 19.05mm | 15.062mm | - | 120μH | 1kHz | 90mOhm Max | 4A | POWER INDUCTOR | - | - | Radial | - | - | 10A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-125K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 800mA | 19.05mm | 14.986mm | - | 1.2mH | 1kHz | 1.14Ohm Max | 800mA | POWER INDUCTOR | - | - | Radial | - | - | 3.2A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-185K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 800mA | 19.05mm | 14.986mm | - | 1.8mH | 1kHz | 1.39Ohm Max | 800mA | POWER INDUCTOR | - | - | Radial | - | - | 2.6A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-684K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.6A | 19.05mm | 14.986mm | - | 680μH | 1kHz | 430mOhm Max | 1.6A | POWER INDUCTOR | - | - | Radial | - | - | 4.2A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4470-17G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | - | 25.6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1A | 33.02mm | - | - | 22μH | 2.5MHz | 500mOhm Max | 1A | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | - | 75 | - | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-22G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 17.6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | - | 125°C | -55°C | - | - | 540mA | - | Unshielded | - | - | - | 540mA | - | - | - | 56μH | 2.5MHz | 1.8Ohm Max | 540mA | - | - | 80 @ 2.5MHz | Axial | - | - | - | 80 | - | - | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | - | ||
![]() DC630-224K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | - | - | Active | - | - | Radial | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 2.42A | - | Unshielded | - | - | - | 2.42A | - | - | - | 220μH | 10kHz | 168mOhm Max | 2.42A | - | - | - | Radial | - | - | 4.6A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-334K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.72A | 19.05mm | 11.43mm | - | 330μH | 10kHz | 315mOhm Max | 1.72A | POWER INDUCTOR | - | - | - | - | - | 3.8A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-394K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | 342Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.66A | 19.05mm | 12.192mm | - | 390μH | 10kHz | 342mOhm Max | 1.66A | POWER INDUCTOR | - | - | - | - | - | 3.4A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-683K API Delevan Inc. | 23 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.57A | 19.05mm | 12.192mm | - | 68μH | 10kHz | 77mOhm Max | 3.57A | POWER INDUCTOR | - | - | - | - | - | 8.3A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630R-184K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 2.8A | 19.05mm | 12.192mm | - | 180μH | 10kHz | 125mOhm Max | 2.8A | POWER INDUCTOR | - | - | - | - | - | 5.1A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-394K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 342Ohm | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.66A | 19.05mm | 12.192mm | 0.508 mm | 390μH | 10kHz | 342mOhm Max | 1.66A | POWER INDUCTOR | - | - | - | - | - | 3.4A | - | - | - | - | - | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-683K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.57A | 19.05mm | 12.192mm | 0.7366 mm | 68μH | 10kHz | 77mOhm Max | 3.57A | POWER INDUCTOR | - | - | - | - | - | 8.3A | - | - | - | - | - | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4426R-1RC API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.145Lx0.125W 3.68mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | 2.5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 145 @ 150MHz | - | 145 | - | - | 145 | 1412 | - | - | - | 3.18mm | 0.120 3.05mm | - | No | ROHS3 Compliant | - | ||
![]() 4426R-6RC API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.125W 6.86mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | 17.5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 100 @ 150MHz | - | 100 | - | - | 100 | 2712 | - | - | - | 3.18mm | 0.120 3.05mm | - | No | ROHS3 Compliant | - | ||
![]() 4426R-8RC API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.6GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.125W 6.86mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | 28nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 105 @ 150MHz | - | 105 | - | - | 105 | 2712 | - | - | - | 3.18mm | 0.120 3.05mm | - | No | ROHS3 Compliant | - | ||
![]() 4426R-9RC API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 1.8GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.125W 6.86mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | 35.5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 112 @ 150MHz | - | 112 | - | - | 112 | 2712 | - | - | - | 3.18mm | 0.120 3.05mm | - | No | ROHS3 Compliant | - |