- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C-47N0G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 500mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 47nH | 200MHz | 280mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | - | 0.5A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-4N70G1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 885mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 4.7nH | 250MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.885A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-30N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.25GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 565mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 30nH | 250MHz | 220mOhm Max | - | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | - | - | 0.565A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-56N0G1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 56nH | 200MHz | 310mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | - | 0.457A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-200NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 900MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 200nH | 150MHz | 1.98Ohm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | 25 | - | - | 0.2A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2890-18K API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 68MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 555mA | - | 36.6mm | 8.2μH | 7.9MHz | 1.4Ohm Max | 555mA | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | 60 | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-20K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 60MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 475mA | - | 36.6mm | 10μH | 7.9MHz | 1.9Ohm Max | 475mA | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | 60 | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-24K API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 50MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 365mA | - | 36.6mm | 15μH | 2.5MHz | 3.25Ohm Max | 365mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | 40 | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() C0603C-7N50G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 7.5nH | 250MHz | 140mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | - | - | 0.7A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-8N20G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 8.2nH | 250MHz | 140mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 0.7A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-6N80G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 840mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 6.8nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 0.84A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1025R-02G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 550MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.12A | MS75083 | 38.1mm | 180nH | 25MHz | 120mOhm Max | 1.12A | RF INDUCTOR | - | 35 @ 25MHz | 35 | 35 | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4232-181K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 165MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 446mA | - | - | 180nH | 25MHz | 610mOhm Max | 446mA | RF INDUCTOR | DUAL ENDED | 19 @ 25MHz | 19 | 19 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-821K API Delevan Inc. | 6 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 100MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 294mA | - | - | 820nH | 25MHz | 1.4Ohm Max | 294mA | RF INDUCTOR | DUAL ENDED | 10 @ 25MHz | 10 | 10 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-561K API Delevan Inc. | 23 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 120MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | - | - | Active | - | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 338mA | - | Unshielded | - | 2.67mm | - | 338mA | - | - | 560nH | 25MHz | 1.06Ohm Max | 338mA | - | - | 15 @ 25MHz | - | 15 | - | - | - | 2.57mm | 0.101 2.57mm | 3.2512mm | 2.67mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-102K API Delevan Inc. | 14 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 90MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 284mA | - | - | 1μH | 25MHz | 1.5Ohm Max | 284mA | RF INDUCTOR | DUAL ENDED | 10 @ 25MHz | 10 | 10 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-681K API Delevan Inc. | 6 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 110MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 312mA | - | - | 680nH | 25MHz | 1.25Ohm Max | 312mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | 15 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-472K API Delevan Inc. | 6 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 339mA | - | - | 4.7μH | 7.9MHz | 1.8Ohm Max | 339mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | 30 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-273K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 14MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 153mA | - | - | 27μH | 2.5MHz | 8.8Ohm Max | 153mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | 30 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-183K API Delevan Inc. | 14 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 16MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 170mA | - | - | 18μH | 2.5MHz | 7.2Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | 30 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead |