- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2510-10J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 440MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 510mA | 270nH | 25MHz | 400mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510R-56J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 18MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 100mA | 22μH | 2.5MHz | 4.7Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510-26J API Delevan Inc. | 6 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | 2 | - | 160MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -55°C | - | 385mA | - | Unshielded | - | 2.67mm | - | 385mA | 1.2μH | 7.9MHz | 320mOhm Max | 385mA | - | - | 25 @ 7.9MHz | - | - | - | 25 | - | 2.79mm | 0.110 2.79mm | 6.477mm | 2.67mm | No | Non-RoHS Compliant | - | ||
![]() 4232-121K API Delevan Inc. | 6 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 493mA | 120nH | 25MHz | 500mOhm Max | 493mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | 20 | 1411 | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-682K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 22MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 294mA | 6.8μH | 7.9MHz | 2.4Ohm Max | 294mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | - | - | 30 | 1411 | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2510-46J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 99mA | 8.2μH | 7.9MHz | 4.8Ohm Max | 99mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510-42J API Delevan Inc. | 6 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 123mA | 5.6μH | 7.9MHz | 3.1Ohm Max | 123mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-104K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 347mA | 100μH | 1kHz | 1.68Ohm Max | 347mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 132mA | - | 3313 | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MIL2510-10K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 440MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 510mA | 270nH | 25MHz | 400mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MIL2510-16K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 340MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 405mA | 470nH | 25MHz | 630mOhm Max | 405mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MIL2510-62K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 13MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 76mA | 39μH | 2.5MHz | 8.1Ohm Max | 76mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MIL2510-06K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 510MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 690mA | 180nH | 25MHz | 220mOhm Max | 690mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-202H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 675mA | 2μH | 7.9MHz | 800mOhm Max | 675mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | 5024 | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-132H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 170MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 875mA | 1.3μH | 7.9MHz | 480mOhm Max | 875mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | 5024 | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-391H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 330MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 1.915A | 390nH | 25MHz | 100mOhm Max | 1.915A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-621H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 260MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 1.615A | 620nH | 25MHz | 140mOhm Max | 1.615A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022R-201H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 475MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.79A | 200nH | 25MHz | 47mOhm Max | 2.79A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5022R-331H API Delevan Inc. | 6 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 360MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.015A | 330nH | 25MHz | 90mOhm Max | 2.015A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5022R-911H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 210MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 1.24A | 910nH | 25MHz | 240mOhm Max | 1.24A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() P3519R-682K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 1.47A | - | Unshielded | - | - | - | - | 6.8μH | - | 140mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.66A | - | - | - | 0.185 4.70mm | - | - | - | ROHS3 Compliant | - |