- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519R-563K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 550mA | - | Unshielded | - | - | - | - | - | 56μH | - | 980mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 580mA | - | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() P3519-821K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 3.16A | - | Unshielded | - | - | - | - | - | 820nH | - | 30mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4.77A | - | - | - | - | - | 0.185 4.70mm | - | - | Non-RoHS Compliant | - | ||
![]() P3519-562J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 1.54A | TR, 13 Inch | NO | 1 | - | Rectangular | - | - | 5.6μH | 0.01MHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.83A | - | 3720 | 1.54A | - | - | 0.185 4.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 2510-68J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 58mA | - | 68μH | 2.5MHz | 13.8Ohm Max | 58mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | - | ||
![]() 2510-72J API Delevan Inc. | 48 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 8.9MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 47mA | - | 100μH | 2.5MHz | 21Ohm Max | 47mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | - | ||
![]() 1840-10K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 200MHz | Phenolic | - | -55°C~125°C | Bulk | 2002 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.05A | 36.6mm | 1μH | 25MHz | 250mOhm Max | 1.05A | RF INDUCTOR | - | 55 @ 25MHz | - | 55 | - | - | 55 | - | - | 4.75mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2512-103K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2512 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 519mA | - | 10μH | 7.9MHz | 1.5Ohm Max | 519mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 389mA | - | 2611 | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2512-123K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2512 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 503mA | - | 12μH | 2.5MHz | 1.6Ohm Max | 503mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 377mA | - | 2611 | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2512-273K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 2512 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 330mA | - | 27μH | 2.5MHz | 3.7Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 248mA | - | 2611 | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426R-2NC API Delevan Inc. | 245 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.145Lx0.125W 3.68mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | 5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 140 @ 150MHz | - | 140 | - | - | 140 | 1412 | - | - | 3.18mm | 0.120 3.05mm | - | No | ROHS3 Compliant | - | ||
![]() 4426R-1NC API Delevan Inc. | 564 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.145Lx0.125W 3.68mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | 2.5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 145 @ 150MHz | - | 145 | - | - | 145 | 1412 | - | - | 3.18mm | 0.120 3.05mm | - | No | ROHS3 Compliant | - | ||
![]() 2474R-10L API Delevan Inc. | 41 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | - | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 3.84A | 36.6mm | 5.6μH | 1kHz | 24mOhm Max | 3.84A | POWER INDUCTOR | - | - | - | - | - | 2.7A | - | - | - | 6.1mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474-19L API Delevan Inc. | 5 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.17A | 36.6mm | 33μH | 1kHz | 75mOhm Max | 2.17A | POWER INDUCTOR | - | - | - | - | - | 1.1A | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-12L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Epoxy Encapsulated | 3.55A | 36.6mm | 8.2μH | 1kHz | 28mOhm Max | 3.55A | POWER INDUCTOR | - | - | - | - | - | 2.2A | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-20L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.05A | 36.6mm | 39μH | 1kHz | 84mOhm Max | 2.05A | POWER INDUCTOR | - | - | - | - | - | 1A | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-07L API Delevan Inc. | 5 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | - | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 4.7A | 36.6mm | 3.3μH | 1kHz | 16mOhm Max | 4.7A | POWER INDUCTOR | - | - | - | - | - | 3.5A | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-04J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 100MHz | Iron | Q MEASURED AT 10MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 4A | 33.02mm | 1.8μH | 7.9MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 10MHz | - | 130 | - | - | 130 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-11J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | 52MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 3A | - | Unshielded | - | - | - | 3A | - | 6.8μH | 7.9MHz | 60mOhm Max | 3A | - | - | 65 @ 7.9MHz | Axial | - | - | - | 65 | - | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | - | ||
![]() 4470-08J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 68MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR | NO | 1 | - | - | 3.1A | 33.02mm | 3.9μH | 7.9MHz | 50mOhm Max | 3.1A | RF INDUCTOR | - | 80 @ 7.9MHz | - | 80 | - | - | 80 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-06J API Delevan Inc. | 5 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 81.6MHz | Iron | Q MEASURED AT 10MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 3.5A | 33.02mm | 2.7μH | 7.9MHz | 40mOhm Max | 3.5A | RF INDUCTOR | - | 100 @ 10MHz | - | 100 | - | - | 100 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - |