- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4494-186 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Nonstandard | YES | GULL WING | - | RECTANGULAR PACKAGE | - | 300kHz | Ferrite | - | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | 120mA | - | Unshielded | 1 | - | - | - | - | - | - | 18mH | 0.079MHz | 9.25Ohm Max | - | RF INDUCTOR | DUAL IN-LINE | 150 @ 79kHz | 150 | - | 7mA | - | - | 0.12A | - | 0.235 5.97mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4494-125 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | RECTANGULAR PACKAGE | - | 1.5MHz | Ferrite | - | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 480mA | - | - | - | 1.2mH | 250kHz | 570mOhm Max | 480mA | RF INDUCTOR | DUAL IN-LINE | 100 @ 250kHz | 100 | - | 24mA | 100 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1641-471KS API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | - | 235MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/01, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 565mA | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | - | 0.635 mm | 470nH | - | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | 44 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.565A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIL8532-23L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | 1.56A | - | - | - | 68μH | 1kHz | 145mOhm Max | 1.56A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 770mA | - | 8632 | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PT10R-820 API Delevan Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | Bulk | 2010 | PTR | 0.820Diax0.370W 20.83mmx9.40mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.4mm | Cylindrical | 9.3A | 12.7mm | 7.37mm | 1.02 mm | 10μH | 1kHz | 10mOhm Max | 9.3A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-183K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 580mA | - | - | - | 18μH | 2.5MHz | 890mOhm Max | 580mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | 250mA | 45 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-332K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 85MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.045A | - | - | - | 3.3μH | 7.9MHz | 350mOhm Max | 1.045A | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-221K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 325MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 2.385A | - | - | - | 220nH | 25MHz | 67mOhm Max | 2.385A | RF INDUCTOR | DUAL ENDED | 49 @ 25MHz | 49 | GENERAL PURPOSE INDUCTOR | - | 49 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() P3519R-824J API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 130°C | -55°C | Wirewound | - | 110mA | - | Unshielded | - | - | - | 110mA | - | - | - | 820μH | 10kHz | 24.22Ohm Max | - | - | - | - | - | - | 150mA | - | - | - | - | 0.185 4.70mm | 9.0932mm | 4.826mm | - | ROHS3 Compliant | - | ||
![]() 1812R-390M API Delevan Inc. | 46 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 870mA | - | - | - | 39nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-561K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 210MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.075A | - | - | - | 560nH | 25MHz | 330mOhm Max | 1.075A | RF INDUCTOR | DUAL ENDED | 43 @ 25MHz | 43 | GENERAL PURPOSE INDUCTOR | - | 43 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-391K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 250MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.45A | - | - | - | 390nH | 25MHz | 180mOhm Max | 1.45A | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-333K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 34MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.35mm | Rectangular | 471mA | - | - | - | 33μH | 2.5MHz | 1.37Ohm Max | 471mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | 160mA | 45 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-331K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 275MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.705A | - | - | - | 330nH | 25MHz | 130mOhm Max | 1.705A | RF INDUCTOR | DUAL ENDED | 46 @ 25MHz | 46 | GENERAL PURPOSE INDUCTOR | - | 46 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-823K API Delevan Inc. | 46 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 10.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 342mA | - | - | - | 82μH | 2.5MHz | 2.44Ohm Max | 342mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 120mA | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-334K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 6.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.35mm | Rectangular | 218mA | - | - | - | 330μH | 790kHz | 6.4Ohm Max | 218mA | RF INDUCTOR | DUAL ENDED | 55 @ 790kHz | 55 | GENERAL PURPOSE INDUCTOR | 55mA | 55 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-564K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4.7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 171mA | - | - | - | 560μH | 790kHz | 10.5Ohm Max | 171mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 40mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-563K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 369mA | - | - | - | 56μH | 2.5MHz | 2.23Ohm Max | 369mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 124mA | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-473K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 380mA | - | - | - | 47μH | 2.5MHz | 2.11Ohm Max | 380mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 135mA | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() PT5R-530HM API Delevan Inc. | 46 |
| - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | Bulk | 2010 | PTR | 0.530Dia 13.46mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | - | - | - | - | YES | 1 | - | Cylindrical | 6.1A | 12.7mm | 11.43mm | 0.64 mm | 5μH | 1kHz | 15mOhm Max | 6.1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - |