- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1331-121J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | 430MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 635mA | - | - | - | - | - | 120nH | 25MHz | 110mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 3313 | - | - | 3.68mm | 0.145 3.68mm | - | No | Non-RoHS Compliant | - | ||
![]() MIL4922-14L API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.24A | MIL-PRF-27/367 | - | - | - | - | 12μH | 1kHz | 79mOhm Max | 2.24A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | Non-RoHS Compliant | - | ||
![]() MIL4922-15L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.11A | MIL-PRF-27/367 | - | - | - | - | 15μH | 1kHz | 89mOhm Max | 2.11A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | Non-RoHS Compliant | - | ||
![]() MIL4922-21L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.04A | MIL-PRF-27/367 | - | - | - | - | 47μH | 1kHz | 362mOhm Max | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | Non-RoHS Compliant | - | ||
![]() MIL4922-821L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 5.6A | MIL-PRF-27/367 | - | - | - | - | 820nH | 1kHz | 12mOhm Max | 5.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | Non-RoHS Compliant | - | ||
![]() 1812-180M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | 4532 | - | - | - | 18nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P3519R-331K API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | - | Rectangular | 3.97A | - | - | - | - | - | 330nH | 10kHz | 19mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 7.52A | - | 3720 | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() P3519R-391K API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | - | Rectangular | 3.81A | - | - | - | - | - | 390nH | 10kHz | 20mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.92A | - | 3720 | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() 2500-00J API Delevan Inc. | 1050 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | 5.6MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 105°C | -55°C | - | 126mA | - | Unshielded | - | - | - | 126mA | - | - | 36.6mm | - | - | 270μH | 790kHz | 8.2Ohm Max | 126mA | - | - | 65 @ 790kHz | Axial | - | - | - | 65 | - | - | 4.83mm | - | - | 18.796mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PT400-1500HM API Delevan Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | CYLINDRICAL PACKAGE | - | Iron Powder | - | - | Bulk | 2010 | PT | 1.500Dia 38.10mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | Tin/Lead (Sn60Pb40) | - | - | - | - | - | YES | 1 | - | Cylindrical | 4.7A | - | - | 12.7mm | 35.56mm | 0.64 mm | 400μH | 1kHz | 180mOhm Max | 4.7A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | 15.24mm | 0.600 15.24mm | - | No | Non-RoHS Compliant | - | ||
![]() 4470-14G API Delevan Inc. | 48 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | 36MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.6A | - | Unshielded | - | - | - | 1.6A | - | - | - | - | - | 12μH | 2.5MHz | 200mOhm Max | 1.6A | - | - | 75 @ 5MHz | Axial | - | - | - | 75 | - | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | - | ||
![]() 4470-13G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 40MHz | Iron | Q MEASURED AT 5MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.8A | - | - | 33.02mm | - | - | 10μH | 7.9MHz | 150mOhm Max | 1.8A | RF INDUCTOR | - | 75 @ 5MHz | - | 75 | - | - | 75 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-07G API Delevan Inc. | 48 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | 72MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 3.5A | - | Unshielded | - | - | - | 3.5A | - | - | - | - | - | 3.3μH | 7.9MHz | 40mOhm Max | 3.5A | - | - | 100 @ 7.9MHz | Axial | - | - | - | 100 | - | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | - | ||
![]() 4470-01G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 136MHz | Iron | Q MEASURED AT 15MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 4A | - | - | 33.02mm | - | - | 1μH | 25MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 15MHz | - | 130 | - | - | 130 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-10G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | 57.6MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 3A | - | Unshielded | - | - | - | 3A | - | - | - | - | - | 5.6μH | 7.9MHz | 60mOhm Max | 3A | - | - | 65 @ 7.9MHz | Axial | - | - | - | 65 | - | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | - | ||
![]() 4470-03G API Delevan Inc. | 48 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 112MHz | Iron | Q MEASURED AT 10MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 4A | - | - | 33.02mm | - | - | 1.5μH | 7.9MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 10MHz | - | 130 | - | - | 130 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-112JS API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 130MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 895mA | MIL-PRF-39010/02 | - | 36.53mm | - | 0.635 mm | 1.1μH | 7.9MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | - | - | - | - | 0.895A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-161JP API Delevan Inc. | 8 |
| - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | NO | 1 | - | - | 1.3A | - | - | 36.53mm | - | - | 160nH | 25MHz | 47mOhm Max | 1.3A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | 4.11mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-151JP API Delevan Inc. | 21 |
| - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | NO | 1 | - | - | 1.47A | - | - | 36.53mm | - | - | 150nH | 25MHz | 37mOhm Max | 1.47A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | 4.11mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-221JP API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.1A | - | - | 36.53mm | - | - | 220nH | 25MHz | 67mOhm Max | 1.1A | RF INDUCTOR | DUAL ENDED | 49 @ 25MHz | - | 49 | - | - | 49 | - | - | 4.11mm | - | - | - | No | Non-RoHS Compliant | - |