- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519-562K API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 1.54A | - | Unshielded | - | - | - | - | 5.6μH | - | 120mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.83A | - | - | - | - | 0.185 4.70mm | - | Non-RoHS Compliant | ||
![]() P3519-683J API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | 2 | - | EAR99 | - | - | 8504.50.80.00 | 520mA | TR, 13 Inch | NO | 1 | - | Rectangular | - | 68μH | 0.01MHz | 1.07Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 3720 | 0.52A | - | 0.185 4.70mm | - | Non-RoHS Compliant | ||
![]() P3519R-123K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 1.01A | - | Unshielded | - | - | - | - | 12μH | - | 290mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.25A | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() P3519R-122K API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 2.88A | - | Unshielded | - | - | - | - | 1.2μH | - | 40mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3.94A | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() P3519R-102K API Delevan Inc. | 21 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 3.01A | - | Unshielded | - | - | - | - | 1μH | - | 30mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4.32A | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() P3519R-104K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 370mA | - | Unshielded | - | - | - | - | 100μH | - | 2.17Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 430mA | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() P3519-682J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | 2 | - | EAR99 | - | - | 8504.50.80.00 | 1.47A | TR, 13 Inch | NO | 1 | - | Rectangular | - | 6.8μH | 0.01MHz | 140mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.66A | - | 3720 | 1.47A | - | 0.185 4.70mm | - | Non-RoHS Compliant | ||
![]() P3519-681J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 3.31A | - | Unshielded | - | - | - | - | 680nH | - | 30mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5.24A | - | - | - | - | 0.185 4.70mm | - | Non-RoHS Compliant | ||
![]() P3519R-333K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 630mA | - | Unshielded | - | - | - | - | 33μH | - | 750mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 750mA | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() P3519R-331J API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 3.97A | - | Unshielded | - | - | - | - | 330nH | - | 20mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7.52A | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() P3519R-392K API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 1.69A | - | Unshielded | - | - | - | - | 3.9μH | - | 100mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.19A | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | ||
![]() 4426R-8NC API Delevan Inc. | 288 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.6GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.125W 6.86mmx3.18mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | 28nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 105 @ 150MHz | 105 | - | - | 105 | 2712 | - | 3.18mm | 0.120 3.05mm | No | ROHS3 Compliant | ||
![]() 4426R-9NC API Delevan Inc. | 330 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.8GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.125W 6.86mmx3.18mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | 35.5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 112 @ 150MHz | 112 | - | - | 112 | 2712 | - | 3.18mm | 0.120 3.05mm | No | ROHS3 Compliant | ||
![]() 4426R-7NC API Delevan Inc. | 238 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.125W 6.86mmx3.18mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | 22nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 102 @ 150MHz | 102 | - | - | 102 | 2712 | - | 3.18mm | 0.120 3.05mm | No | ROHS3 Compliant | ||
![]() 5022R-182J API Delevan Inc. | 31 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 150MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 755mA | 1.8μH | 7.9MHz | 650mOhm Max | 755mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-201J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 475MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.79A | 200nH | 25MHz | 47mOhm Max | 2.79A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-241J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 415MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.47A | 240nH | 25MHz | 60mOhm Max | 2.47A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-242J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 130MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 575mA | 2.4μH | 7.9MHz | 1.1Ohm Max | 575mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-301J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 380MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.14A | 300nH | 25MHz | 80mOhm Max | 2.14A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-271J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 400MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 6.35mm | Rectangular | 2.285A | 270nH | 25MHz | 70mOhm Max | 2.285A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant |