- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022R-331J API Delevan Inc. | 10 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 360MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.015A | - | - | - | 330nH | 25MHz | 90mOhm Max | 2.015A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-16K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 75MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 640mA | - | 36.58mm | - | 6.8μH | 7.9MHz | 1.05Ohm Max | 640mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-20K API Delevan Inc. | 28 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 60MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 475mA | - | 36.58mm | - | 10μH | 7.9MHz | 1.9Ohm Max | 475mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-22K API Delevan Inc. | 28 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 53MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 405mA | - | 36.58mm | 0.711 mm | 12μH | 2.5MHz | 2.65Ohm Max | 405mA | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | 40 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-32K API Delevan Inc. | 35 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 19MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 595mA | - | 36.58mm | - | 33μH | 2.5MHz | 550mOhm Max | 595mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-26K API Delevan Inc. | 47 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 45MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 320mA | - | 36.58mm | - | 18μH | 2.5MHz | 4.15Ohm Max | 320mA | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | 40 | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3090R-102K API Delevan Inc. | 47 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 100MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 330mA | - | - | - | 1μH | 25MHz | 700mOhm Max | 330mA | RF INDUCTOR | DUAL ENDED | 24 @ 25MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3090R-682K API Delevan Inc. | 28 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 50MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 135mA | - | - | - | 6.8μH | 7.9MHz | 4Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3090R-471K API Delevan Inc. | 28 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 180MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 460mA | - | - | - | 470nH | 25MHz | 360mOhm Max | 460mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3090R-561K API Delevan Inc. | 47 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 160MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 410mA | - | - | - | 560nH | 25MHz | 450mOhm Max | 410mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3090R-220M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1GHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 765mA | - | - | - | 22nH | 50MHz | 140mOhm Max | 765mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3090R-680K API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 700MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 690mA | - | - | - | 68nH | 50MHz | 160mOhm Max | 690mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 103-270KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.625GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 925mA | MIL-PRF-83446/04 | - | - | 27nH | 50MHz | 114mOhm Max | 925mA | RF INDUCTOR | DUAL ENDED | 49 @ 50MHz | - | 49 | GENERAL PURPOSE INDUCTOR | - | 49 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2534-34K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 860kHz | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2534 | 0.250Dia 6.35mm | ±10% | - | - | Active | - | - | - | - | Molded | - | 125°C | -55°C | - | - | 90mA | - | Unshielded | - | - | - | 90mA | - | 41.1mm | - | 2.7mH | 250kHz | 20Ohm Max | 90mA | - | - | 90 @ 250kHz | Radial | - | - | - | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494R-335 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 850kHz | Ferrite | ROHS COMPLIANT | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 300mA | - | - | - | 3.3mH | 250kHz | 1.5Ohm | 300mA | RF INDUCTOR | DUAL IN-LINE | 100 @ 250kHz | - | 100 | - | 17mA | 100 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4494R-155 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1.4MHz | Ferrite | - | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 460mA | - | Unshielded | - | 10.29mm | - | 460mA | - | - | - | 1.5mH | 250kHz | 650mOhm | 460mA | - | - | 100 @ 250kHz | - | - | - | 23mA | 100 | - | - | 5.969mm | 0.235 5.97mm | 11.811mm | 10.287mm | No | ROHS3 Compliant | - | ||
![]() 4494R-185 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1.3MHz | Ferrite | - | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 420mA | - | Unshielded | - | 10.29mm | - | 420mA | - | - | - | 1.8mH | 250kHz | 700mOhm | 420mA | - | - | 100 @ 250kHz | - | - | - | 22mA | 100 | - | - | 5.969mm | 0.235 5.97mm | 11.811mm | 11.049mm | No | ROHS3 Compliant | - | ||
![]() 4494R-336 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 250kHz | Ferrite | ROHS COMPLIANT | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 90mA | - | - | - | 33mH | 79kHz | 16Ohm | 90mA | RF INDUCTOR | DUAL IN-LINE | 140 @ 79kHz | - | 140 | - | 5mA | 140 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4494R-275 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | ROHS COMPLIANT | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 330mA | - | - | - | 2.7mH | 250kHz | 1.25Ohm | 330mA | RF INDUCTOR | DUAL IN-LINE | 100 @ 250kHz | - | 100 | - | 18mA | 100 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4494R-396 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 220kHz | Ferrite | - | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 85mA | - | Unshielded | - | 10.29mm | - | 85mA | - | - | - | 39mH | 79kHz | 18Ohm | 85mA | - | - | 140 @ 79kHz | - | - | - | 5mA | 140 | - | - | 5.969mm | 0.235 5.97mm | 11.811mm | 11.049mm | No | ROHS3 Compliant | - |