- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4494R-685 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 550kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 180mA | - | Unshielded | - | 10.29mm | - | 180mA | - | - | - | 6.8mH | 250kHz | 4Ohm | 180mA | - | - | 100 @ 250kHz | - | - | 12mA | 100 | - | - | 5.969mm | 0.235 5.97mm | 11.811mm | 11.049mm | No | ROHS3 Compliant | ||
![]() 3090-100K API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | 2 | - | 1GHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | 2.79mm | Epoxy Encapsulated | 890mA | - | - | - | 10nH | 50MHz | 95mOhm Max | 890mA | - | - | 42 @ 50MHz | 42 | GENERAL PURPOSE INDUCTOR | - | 42 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090-470J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 900MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 830mA | - | - | - | 47nH | 50MHz | 110mOhm Max | 830mA | RF INDUCTOR | DUAL ENDED | 38 @ 50MHz | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090-472J API Delevan Inc. | 29 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 55MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 160mA | - | - | - | 4.7μH | 7.9MHz | 3Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090-820J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 650MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 630mA | - | - | - | 82nH | 50MHz | 190mOhm Max | 630mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090-682J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 50MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 135mA | - | - | - | 6.8μH | 7.9MHz | 4Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090-680J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 700MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 690mA | - | - | - | 68nH | 50MHz | 160mOhm Max | 690mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090-821J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 120MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.79mm | Epoxy Encapsulated | 355mA | - | - | - | 820nH | 25MHz | 600mOhm Max | 355mA | RF INDUCTOR | DUAL ENDED | 28 @ 25MHz | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | ||
![]() 3090R-102J API Delevan Inc. | 29 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 100MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 330mA | - | - | - | 1μH | 25MHz | 700mOhm Max | 330mA | RF INDUCTOR | DUAL ENDED | 24 @ 25MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-392J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 60MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 180mA | - | - | - | 3.9μH | 7.9MHz | 2.3Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-271J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 250MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 615mA | - | - | - | 270nH | 25MHz | 200mOhm Max | 615mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-272J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 70MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 225mA | - | - | - | 2.7μH | 7.9MHz | 1.5Ohm Max | 225mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-222J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 80MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 240mA | - | - | - | 2.2μH | 7.9MHz | 1.3Ohm Max | 240mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-390J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 900MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 870mA | - | - | - | 39nH | 50MHz | 100mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-470J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 900MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 830mA | - | - | - | 47nH | 50MHz | 110mOhm Max | 830mA | RF INDUCTOR | DUAL ENDED | 38 @ 50MHz | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 3090R-821J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 120MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 355mA | - | - | - | 820nH | 25MHz | 600mOhm Max | 355mA | RF INDUCTOR | DUAL ENDED | 28 @ 25MHz | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | ||
![]() 2534-00J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 330mA | 5.33mm | 41.15mm | 4.825mm | 100μH | 790kHz | 1.5Ohm Max | 330mA | RF INDUCTOR | - | 100 @ 790kHz | 100 | - | - | 100 | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | ||
![]() 2534R-18J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 1.8MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 187mA | 5.33mm | 41.15mm | 4.825mm | 560μH | 790kHz | 4.8Ohm Max | 187mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | ROHS3 Compliant | ||
![]() 2534R-06J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 2.8MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | - | - | - | NO | 1 | - | - | 277mA | 5.33mm | 41.15mm | 4.825mm | 180μH | 790kHz | 2.2Ohm Max | 277mA | RF INDUCTOR | - | 85 @ 790kHz | 85 | - | - | 85 | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | ROHS3 Compliant | ||
![]() 2534R-14J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | - | - | - | NO | 1 | - | - | 203mA | 5.33mm | 41.15mm | 4.825mm | 390μH | 790kHz | 4.1Ohm Max | 203mA | RF INDUCTOR | - | 80 @ 790kHz | 80 | - | - | 80 | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | ROHS3 Compliant |