- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2534R-56L API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | 250kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 34mA | - | 5.33mm | 41.15mm | - | - | 22mH | 79kHz | 145Ohm Max | 34mA | RF INDUCTOR | - | 45 @ 79kHz | - | 45 | - | - | 45 | - | - | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | ROHS3 Compliant | - | ||
![]() SDS130R-184M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | - | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 450mA | - | - | - | - | - | 180 μH | 1MHz | - | 450mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 2.2Ohm | - | 180 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1mm | No | RoHS Compliant | - | ||
![]() SDS130R-224M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | 2012 | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 400mA | - | - | - | - | - | 220 μH | 1MHz | - | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 2.7Ohm | - | 220 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1092mm | No | RoHS Compliant | - | ||
![]() SDS130R-394M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | - | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 250mA | - | - | - | - | - | 390 μH | 1MHz | - | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 4.6Ohm | - | 390 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1mm | No | RoHS Compliant | - | ||
![]() SDS130R-563M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | - | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 750mA | - | - | - | - | - | 56 μH | 1MHz | - | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 680mOhm | - | 56 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1mm | No | RoHS Compliant | - | ||
![]() SDS130R-823M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | - | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 650mA | - | - | - | - | - | 82 μH | 1MHz | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 1.2Ohm | - | 82 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1mm | No | RoHS Compliant | - | ||
![]() SDS130R-183M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | - | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 1.4A | - | - | - | - | - | 18 μH | 1MHz | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 270mOhm | - | 18 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1092mm | No | RoHS Compliant | - | ||
![]() S1008-103KTR API Delevan | In Stock | - | - | - | - | - | - | 1008 | - | - | - | - | - | 29MHz | Ferrite | - | - | 2010 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 10 μH | 7.9MHz | - | 230mA | - | - | - | - | - | - | - | 30 | - | 2.1Ohm | - | - | - | 2.41mm | - | 2.92mm | 2.66mm | - | Non-RoHS Compliant | - | ||
![]() SDS130R-274M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel | - | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 350mA | - | - | - | - | - | 270 μH | 1MHz | - | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 3.1Ohm | - | 270 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1mm | No | RoHS Compliant | - | ||
![]() 1025R-30J API Delevan | In Stock | - | - | - | - | Through Hole | - | - | - | WIRE | - | - | TUBULAR PACKAGE | 100MHz | Ferrite | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 355mA | MS75084 | - | - | - | - | 2.7 μH | 7.9MHz | - | 355mA | RF INDUCTOR | - | - | Axial | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | - | 550mOhm | - | 2.7 μH | 2.41mm | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() SDS130R-223M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | - | Ferrite | - | Cut Tape | 2012 | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 1.3A | - | - | - | - | - | 22 μH | 1MHz | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 300mOhm | - | 22 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1092mm | No | RoHS Compliant | Lead Free | ||
![]() SDS130R-333M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | - | Ferrite | - | Cut Tape | 2012 | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 1.1A | - | - | - | - | - | 33 μH | 1MHz | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 450mOhm | - | 33 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1092mm | No | RoHS Compliant | Lead Free | ||
![]() SDS130R-334M API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | - | Ferrite | - | Cut Tape | 2012 | SDS130R | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 300mA | - | - | - | - | - | 330 μH | 1MHz | - | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 3.6Ohm | - | 330 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1092mm | No | RoHS Compliant | Lead Free | ||
![]() SDS130R-392N API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | - | Ferrite | - | Cut Tape | 2012 | SDS130R | - | 30% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 2.8A | - | - | - | - | - | 3.9 μH | 100MHz | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5040 | 70mOhm | - | 3.9 µH | - | 3mm | 2.9972mm | 12.7mm | 10.1092mm | No | RoHS Compliant | Lead Free | ||
![]() 1025-10J API Delevan | 6 |
| - | - | Lead, Tin | Through Hole | - | - | - | WIRE | - | - | TUBULAR PACKAGE | 365MHz | Phenolic | - | Bulk | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 710mA | MS75083 | - | - | - | - | 390 nH | 25MHz | - | 710mA | RF INDUCTOR | - | - | Axial | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 300mOhm | - | 0.39 μH | 2.41mm | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() PT50-780 API Delevan Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | Bulk | 2010 | PT | 0.780Diax0.360W 19.81mmx9.14mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.14mm | Cylindrical | 3.8A | - | - | 12.7mm | 6.86mm | 0.64 mm | 50μH | 1kHz | 50mOhm Max | 3.8A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1025-12KS API Delevan Inc. | 14 |
| - | 16 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 330MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | 650mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | 36.53mm | - | 0.51 mm | 470nH | - | 350mOhm Max | - | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.65A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1025-16KS API Delevan Inc. | 43 |
| - | 16 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 275MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | 495mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | 36.53mm | - | 0.51 mm | 680nH | - | 600mOhm Max | - | RF INDUCTOR | - | 28 @ 25MHz | - | 28 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.495A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1025-02KS API Delevan Inc. | 14 |
| - | 16 Weeks | - | - | Through Hole | Axial | - | - | Axial | - | - | 550MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 1.105A | - | Unshielded | - | - | - | - | - | - | - | - | - | 180nH | - | 120mOhm Max | - | - | - | 35 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DC780R-105K API Delevan Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1A | - | - | 19.05mm | 14.986mm | - | 1mH | 1kHz | 818mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | 3.5A | - | - | - | - | - | 20.1mm | - | 0.831 21.10mm | - | - | - | ROHS3 Compliant | Lead Free |