- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1025-02KS API Delevan Inc. | 14 |
| - | 16 Weeks | - | Through Hole | Axial | - | Axial | - | - | 550MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 1.105A | - | Unshielded | - | - | - | - | - | - | 180nH | - | 120mOhm Max | - | - | - | 35 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DC780R-105K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1A | 19.05mm | 14.986mm | 1mH | 1kHz | 818mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | 3.5A | - | - | - | 20.1mm | - | 0.831 21.10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DC780R-273K API Delevan Inc. | 14 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 5.5A | 19.05mm | 13.868mm | 27μH | 1kHz | 26mOhm Max | 5.5A | POWER INDUCTOR | - | - | Radial | - | - | 21A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-153K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 9A | 19.05mm | 15.875mm | 15μH | 1kHz | 13mOhm Max | 9A | POWER INDUCTOR | - | - | Radial | - | - | 28.2A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-473K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 5.5A | 19.05mm | 15.875mm | 47μH | 1kHz | 35mOhm Max | 5.5A | POWER INDUCTOR | - | - | Radial | - | - | 15.9A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-683K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4.8A | 19.05mm | 16.662mm | 68μH | 1kHz | 53mOhm Max | 4.8A | POWER INDUCTOR | - | - | Radial | - | - | 13.2A | - | - | 1kHz | 19.6mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() HF1008-471G API Delevan Inc. | 43 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 425MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 310mA | - | - | 470nH | 25MHz | 1.55Ohm Max | 310mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | - | 2.41mm | 0.095 2.41mm | - | No | Non-RoHS Compliant | - | ||
![]() 4470-15G API Delevan Inc. | 14 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | 32MHz | Iron | Q MEASURED AT 5MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.3A | 33.02mm | - | 15μH | 2.5MHz | 300mOhm Max | 1.3A | RF INDUCTOR | - | 75 @ 5MHz | - | 75 | - | - | 75 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-18G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | 24MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 900mA | 33.02mm | - | 27μH | 2.5MHz | 600mOhm Max | 900mA | RF INDUCTOR | - | 70 @ 2.5MHz | - | 70 | - | - | 70 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-16G API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 28.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | - | 125°C | -55°C | - | 1.15A | - | Unshielded | - | - | - | 1.15A | - | - | 18μH | 2.5MHz | 400mOhm Max | 1.15A | - | - | 75 @ 5MHz | Axial | - | - | - | 75 | - | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | - | ||
![]() 4470-19G API Delevan Inc. | 14 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | 22.4MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 850mA | 33.02mm | - | 33μH | 2.5MHz | 700mOhm Max | 850mA | RF INDUCTOR | - | 70 @ 2.5MHz | - | 70 | - | - | 70 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() DC630-823K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.44A | 19.05mm | 12.192mm | 82μH | 10kHz | 83mOhm Max | 3.44A | POWER INDUCTOR | - | - | - | - | - | 7.6A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-104K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.21A | 19.05mm | 12.192mm | 100μH | 10kHz | 95mOhm Max | 3.21A | POWER INDUCTOR | - | - | - | - | - | 6.8A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-124K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.12A | 19.05mm | 12.192mm | 120μH | 10kHz | 100mOhm Max | 3.12A | POWER INDUCTOR | - | - | - | - | - | 6.2A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-184K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 2.8A | 19.05mm | 12.192mm | 180μH | 10kHz | 125mOhm Max | 2.8A | POWER INDUCTOR | - | - | - | - | - | 5.1A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-473K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.98A | 19.05mm | 12.192mm | 47μH | 10kHz | 62mOhm Max | 3.98A | POWER INDUCTOR | - | - | - | - | - | 10A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-684K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | 468Ohm | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.42A | 19.05mm | 12.192mm | 680μH | 10kHz | 468mOhm Max | 1.42A | POWER INDUCTOR | - | - | - | - | - | 2.6A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630R-123K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 9.1A | 19.05mm | 12.446mm | 12μH | 10kHz | 11mOhm Max | 9.1A | POWER INDUCTOR | - | - | - | - | - | 19.5A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-823K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.44A | 19.05mm | 12.192mm | 82μH | 10kHz | 83mOhm Max | 3.44A | POWER INDUCTOR | - | - | - | - | - | 7.6A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-393K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4.43A | 19.05mm | 10.668mm | 39μH | 10kHz | 50mOhm Max | 4.43A | POWER INDUCTOR | - | - | - | - | - | 10.9A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free |