- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | Termination | ECCN Code | Type | Applications | HTS Code | Shielding | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83446/36-22AJTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 200 mA | 1.7 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 25 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 220 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-10AGTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 610 mA | 190 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 38 | - | Details | - | - | Cut Tape | M83446/36 | 2 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 22 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-10AKTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 610 mA | 190 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 38 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 22 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-10AKTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 610 mA | 190 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 38 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 22 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-08AKMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 645 mA | 170 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 35 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 15 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-20AKMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 245 mA | 1.14 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 28 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 150 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-07AGTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 735 mA | 130 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 35 | - | Details | - | - | Cut Tape | M83446/36 | 2 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 12 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-02AKMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | - | - | 1 A | 70 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 3.6 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() S1812R-474K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRSPD125-105M API Delevan | In Stock | - | - | 4747 (1212 metric) | Ferrite | 4747 | 1212 | 250 | - | - | 440 mA | 2.2 Ohms | + 130 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | - | MouseReel | - | 20 % | Standard | - | Power Choke | High Reliability | - | Shielded | - | SMD/SMT | 1 mH | 10 kHz | - | - | Power Inductors | 530 mA | - | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() MIL4922-35LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | - | - | 300 mA | 4.31 Ohms | + 130 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 680 uH | - | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-03LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | - | - | 4.45 A | 20 mOhms | + 130 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 1.5 uH | - | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-33LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | - | - | 590 mA | 1.03 Ohms | + 130 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 470 uH | - | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL8532-22LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | - | - | 1.65 A | 130 mOhms | + 130 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 56 uH | - | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() HRSPD73-474M API Delevan | In Stock | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 470 uH | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() 4922R-27LTR API Delevan | In Stock | - | - | - | - | - | - | 1000 | API DELEVAN | 4922R-27LTR | 630 mA | 998 mOhms | + 125 C | - | - 55 C | PCB Mount | - | 4922R-27LTR T800 | Active | - | - | 5.31 | - | Yes | 0.246918 oz | Reel | 4922R | 15 % | Standard | EAR99 | Filter Choke | Power | 8504.50.80.00 | - | not_compliant | SMD/SMT | 150 uH | 10 kHz | - | - | Power Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() HRSPD73-223M API Delevan | In Stock | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 22 uH | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() HRSPD73-683M API Delevan | In Stock | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 68 uH | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() HRSPD73-123M API Delevan | In Stock | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 12 uH | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() HRSPD73-472M API Delevan | In Stock | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 4.7 uH | - | - | - | Power Inductors | - | - | - | - | - |