- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4426R-4RC API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.145Lx0.125W 3.68mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | 12.5nH | 150MHz | 30mOhm | 3A | RF INDUCTOR | DUAL ENDED | 137 @ 150MHz | 137 | - | - | 137 | 1412 | - | - | 3.18mm | 0.120 3.05mm | No | ROHS3 Compliant | - | ||
![]() C0603C-36N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.08GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 540mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 36nH | 250MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | - | - | - | - | 0.54A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-10N0G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 665mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 10nH | 250MHz | 160mOhm Max | - | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | - | - | - | - | 0.665A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-110NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | - | - | Active | - | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 110nH | 150MHz | 610mOhm Max | - | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | - | - | - | - | 0.3A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-3N30G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 3.3nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | - | 1A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-51N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 51nH | 200MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 200MHz | 35 | - | - | - | - | 0.457A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-4N70G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 885mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 4.7nH | 250MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | - | 0.885A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-270NG1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 600MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 195mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 270nH | 100MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | 21 | - | - | - | - | 0.195A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-68N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 440mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 68nH | 200MHz | 360mOhm Max | - | RF INDUCTOR | DUAL ENDED | 37 @ 200MHz | 37 | - | - | - | - | 0.44A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-56N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 56nH | 200MHz | 310mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | - | - | - | 0.457A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-72N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 72nH | 150MHz | 490mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | - | 0.4A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-82N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 360mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 82nH | 150MHz | 540mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | - | 0.36A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-8N70G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 5.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 8.7nH | 250MHz | 140mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-3N90G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 3.9nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | - | 1A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-4N30G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 885mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 4.3nH | 250MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | - | 0.885A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-24N0G1T2 API Delevan Inc. | 43 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.65GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 24nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.61A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 2890-22K API Delevan Inc. | 6 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 53MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 405mA | 36.6mm | 12μH | 2.5MHz | 2.65Ohm Max | 405mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-26K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 45MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 320mA | 36.6mm | 18μH | 2.5MHz | 4.15Ohm Max | 320mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-02K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 2.19A | 36.6mm | 1.5μH | 7.9MHz | 90mOhm Max | 2.19A | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | - | 60 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1331-274K API Delevan Inc. | 60 | - | Datasheet | 12 Weeks | Lead, Tin | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | RECTANGULAR PACKAGE | 9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 61mA | - | 270μH | 790kHz | 12Ohm Max | 61mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | 35 | GENERAL PURPOSE INDUCTOR | 18mA | 35 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead |