- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519-824J API Delevan Inc. | 6 |
| - | 9 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | Active | 2 | EAR99 | - | - | 8504.50.80.00 | 110mA | TR, 13 Inch | NO | 1 | Rectangular | 820μH | 0.01MHz | 24.2Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 150mA | 3720 | 0.11A | 0.185 4.70mm | Non-RoHS Compliant | ||
![]() P3519R-105K API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | EAR99 | - | - | 8504.50.80.00 | 110mA | - | Unshielded | - | - | 1mH | - | 26.7Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 140mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() P3519R-474K API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | Active | - | EAR99 | - | - | 8504.50.80.00 | 160mA | - | Unshielded | - | - | 470μH | - | 11.3Ohm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 200mA | - | - | 0.185 4.70mm | ROHS3 Compliant | ||
![]() C0603C-150NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 245mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 150nH | 150MHz | 1.14Ohm Max | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | 28 | - | - | - | 0.245A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-24N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.65GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 24nH | 250MHz | 190mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | 0.61A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-220NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 700MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 220nH | 150MHz | 1.7Ohm Max | RF INDUCTOR | DUAL ENDED | 23 @ 150MHz | 23 | - | - | - | 0.2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-22N0G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 22nH | 250MHz | 190mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | 0.61A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-22N0G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 22nH | 250MHz | 190mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | 0.61A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-36N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.08GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 540mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 36nH | 250MHz | 250mOhm Max | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | - | - | - | 0.54A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-10N0G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 665mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 10nH | 250MHz | 160mOhm Max | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | - | - | - | 0.665A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-110NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | - | Active | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 110nH | 150MHz | 610mOhm Max | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | - | - | - | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-3N30G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 3.3nH | 250MHz | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | 1A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-51N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 51nH | 200MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 200MHz | 35 | - | - | - | 0.457A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-4N70G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 885mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 4.7nH | 250MHz | 90mOhm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | 0.885A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-270NG1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 600MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 195mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 270nH | 100MHz | 2.1Ohm Max | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | 21 | - | - | - | 0.195A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-68N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 440mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 68nH | 200MHz | 360mOhm Max | RF INDUCTOR | DUAL ENDED | 37 @ 200MHz | 37 | - | - | - | 0.44A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-56N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 56nH | 200MHz | 310mOhm Max | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | - | - | 0.457A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-72N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 72nH | 150MHz | 490mOhm Max | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | 0.4A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-82N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 360mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 82nH | 150MHz | 540mOhm Max | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | 0.36A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() C0603C-8N70G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 5.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | Active | 2 | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 8.7nH | 250MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | - | 0.7A | 0.040 1.02mm | ROHS3 Compliant |