- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519-474J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | 2 | - | EAR99 | - | - | 8504.50.80.00 | 160mA | TR, 13 Inch | NO | 1 | - | Rectangular | - | 470μH | 0.01MHz | 11.3Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 200mA | - | 3720 | 0.16A | - | 0.185 4.70mm | - | Non-RoHS Compliant | - | ||
![]() P3519R-225K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 90mA | - | Unshielded | - | - | - | - | 2.2mH | - | 39.7Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519R-334J API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | - | Rectangular | 221mA | 330μH | 10kHz | 6.05Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 240mA | - | 3720 | 0.22A | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519R-564K API Delevan Inc. | 6 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | - | 560μH | - | 12.3Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 180mA | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519R-824K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 110mA | - | Unshielded | - | - | - | - | 820μH | - | 24.2Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 150mA | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519-824J API Delevan Inc. | 6 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | 2 | - | EAR99 | - | - | 8504.50.80.00 | 110mA | TR, 13 Inch | NO | 1 | - | Rectangular | - | 820μH | 0.01MHz | 24.2Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 150mA | - | 3720 | 0.11A | - | 0.185 4.70mm | - | Non-RoHS Compliant | - | ||
![]() P3519R-105K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 110mA | - | Unshielded | - | - | - | - | 1mH | - | 26.7Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 140mA | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519R-474K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | - | 470μH | - | 11.3Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 200mA | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() C0603C-150NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 245mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | 150nH | 150MHz | 1.14Ohm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | 28 | - | - | - | - | 0.245A | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-24N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.65GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | 24nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.61A | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-220NG1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 700MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | 220nH | 150MHz | 1.7Ohm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 150MHz | 23 | - | - | - | - | 0.2A | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-22N0G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | 22nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.61A | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-22N0G1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | 22nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.61A | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 4232-471K API Delevan Inc. | 6 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 363mA | 470nH | 25MHz | 920mOhm Max | 363mA | RF INDUCTOR | DUAL ENDED | 17 @ 25MHz | 17 | - | - | 17 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-272K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 50MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 407mA | 2.7μH | 7.9MHz | 1.25Ohm Max | 407mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | - | - | 30 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-391K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 380mA | 390nH | 25MHz | 840mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 17 @ 25MHz | 17 | - | - | 17 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-222K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 55MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 416mA | 2.2μH | 7.9MHz | 1.2Ohm Max | 416mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | - | - | 30 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-392K API Delevan Inc. | 23 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 45MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 385mA | 3.9μH | 7.9MHz | 1.4Ohm Max | 385mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | - | - | 30 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-333K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 13MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 150mA | 33μH | 2.5MHz | 9.2Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | - | - | 30 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232-473K API Delevan Inc. | 14 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | RECTANGULAR PACKAGE | 10MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 135mA | 47μH | 2.5MHz | 11.4Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | - | - | 30 | 1411 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead |