- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3090R-681J API Delevan Inc. | 7 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 140MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 390mA | - | - | 680nH | 25MHz | 500mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1010 | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | ||
![]() 4494R-566 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 190kHz | Ferrite | ROHS COMPLIANT | -20°C~80°C | Tape & Reel (TR) | 2005 | 4494R | 0.465Lx0.405W 11.81mmx10.29mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | 10.29mm | - | 70mA | - | - | 56mH | 79kHz | 27Ohm | 70mA | RF INDUCTOR | DUAL IN-LINE | 130 @ 79kHz | 130 | - | 3mA | 130 | - | 5.969mm | 0.235 5.97mm | No | ROHS3 Compliant | ||
![]() 3090R-121J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 410MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 870mA | - | - | 120nH | 25MHz | 100mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | ||
![]() MIL8532-28L API Delevan Inc. | 24 |
| - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 990mA | - | - | 180μH | 1kHz | 362mOhm Max | 990mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 480mA | - | 8632 | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() MIL8532-40L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 300mA | - | - | 1.8mH | 1kHz | 4Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 150mA | - | 8632 | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() MIL8532-44L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 200mA | - | - | 3.9mH | 1kHz | 8.63Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 100mA | - | 8632 | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 1812R-820K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 750MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 700mA | 4532 | 1812 | 82nH | 50MHz | 250mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-180K API Delevan Inc. | 16 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1.23A | 4532 | 1812 | 18nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-331J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 604mA | 4532 | 1812 | 330nH | 25MHz | 550mOhm Max | 604mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-681J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 150MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 379mA | - | - | 680nH | 25MHz | 1.4Ohm Max | 379mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-560K API Delevan Inc. | 16 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 850MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 770mA | - | - | 56nH | 50MHz | 250mOhm Max | 770mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-153K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 283mA | 4532 | 1812 | 15μH | 2.5MHz | 2.5Ohm Max | 283mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-154K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 149mA | - | - | 150μH | 790kHz | 9Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-683K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 183mA | 4532 | 1812 | 68μH | 2.5MHz | 6Ohm Max | 183mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 1812R-272K API Delevan Inc. | 24 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 517mA | 4532 | 1812 | 2.7μH | 7.9MHz | 750mOhm Max | 517mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | ||
![]() 5022R-162J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 155MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 780mA | - | - | 1.6μH | 7.9MHz | 600mOhm Max | 780mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-122J API Delevan Inc. | 41 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 180MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 930mA | - | - | 1.2μH | 7.9MHz | 420mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-362J API Delevan Inc. | 41 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 105MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 415mA | - | - | 3.6μH | 7.9MHz | 2.15Ohm Max | 415mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-151J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 525MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.5A | - | - | 150nH | 25MHz | 30mOhm Max | 3.5A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-511J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 300MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.68A | - | - | 510nH | 25MHz | 130mOhm Max | 1.68A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant |