- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022R-911J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 210MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.24A | - | - | - | - | - | 910nH | 25MHz | 240mOhm Max | 1.24A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 1812R-331K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 604mA | - | 4532 | 1812 | - | - | 330nH | 25MHz | 550mOhm Max | 604mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-120M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | - | - | - | - | 12nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1812R-100M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 3.4mm | - | 1.23A | - | 4532 | 1812 | - | - | 10nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() S4924R-222K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 100MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.42A | - | - | - | - | - | 2.2μH | 7.9MHz | 190mOhm Max | 1.42A | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-822K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 535mA | - | - | - | - | - | 8.2μH | 7.9MHz | 1.32Ohm Max | 535mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-821K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 800mA | - | - | - | - | - | 820nH | 25MHz | 590mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-273K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 504mA | - | - | - | - | - | 27μH | 2.5MHz | 1.19Ohm Max | 504mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | 195mA | 45 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-474K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.7MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 178mA | - | - | - | - | - | 470μH | 790kHz | 9.5Ohm Max | 178mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 43mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-471K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 235MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.235A | - | - | - | - | - | 470nH | 25MHz | 250mOhm Max | 1.235A | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-824K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 152mA | - | - | - | - | - | 820μH | 790kHz | 13Ohm Max | 152mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 33mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() S4924R-684K API Delevan Inc. | 28 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 160mA | - | - | - | - | - | 680μH | 790kHz | 11.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 38mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 8532-09L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 8.38mm | Chip | 4.01A | - | - | - | - | - | 4.7μH | 1kHz | 22mOhm Max | 4.01A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.9A | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MIL4922-16L API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.82A | MIL-PRF-27/367 | - | - | - | - | 18μH | 1kHz | 119mOhm Max | 1.82A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() MIL4922-06L API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.41A | MIL-PRF-27/367 | - | - | - | - | 2.7μH | 1kHz | 2.7Ohm Max | 3.41A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() MIL4922-17L API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.61A | MIL-PRF-27/367 | - | - | - | - | 22μH | 1kHz | 152mOhm Max | 1.61A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() ER1641-121KS API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.53A | - | - | - | 36.53mm | 0.635 mm | 120nH | 25MHz | 34mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIL4922-32L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 380mA | MIL-PRF-27/367 | - | - | - | - | 390μH | 1kHz | 2.73Ohm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() MIL4922-24L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 810mA | MIL-PRF-27/367 | - | - | - | - | 82μH | 1kHz | 604mOhm Max | 810mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() ER1641-221KM API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.1A | - | - | - | 36.53mm | - | 220nH | 25MHz | 67mOhm Max | 1.1A | RF INDUCTOR | DUAL ENDED | 49 @ 25MHz | 49 | - | - | 49 | - | 4.11mm | - | - | No | Non-RoHS Compliant | - |