- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5142-333K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 1.28A | - | - | - | - | - | 33μH | 100kHz | 170mOhm Max | 1.28A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.88A | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-474K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 425mA | - | - | - | - | - | 470μH | 100kHz | 1.55Ohm Max | 425mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 480mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-125K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 250mA | - | - | - | - | - | 1.2mH | 100kHz | 4.4Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 300mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-395K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 130mA | - | - | - | - | - | 3.9mH | 100kHz | 15.5Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 170mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-274K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 5.2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | - | - | Obsolete | Not Applicable | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 565mA | - | Unshielded | - | 10.92mm | - | 565mA | - | - | - | - | - | 270μH | 100kHz | 870mOhm Max | 565mA | - | - | - | - | - | 640mA | - | - | - | - | 4.445mm | 0.185 4.70mm | 13.462mm | 10.668mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-393K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 1.245A | - | - | - | - | - | 39μH | 100kHz | 180mOhm Max | 1.245A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.68A | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-685K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 800kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 100mA | - | - | - | - | - | 6.8mH | 100kHz | 26Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 130mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-475K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 125mA | - | - | - | - | - | 4.7mH | 100kHz | 17.5Ohm Max | 125mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 150mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-185K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 205mA | - | - | - | - | - | 1.8mH | 100kHz | 6.5Ohm Max | 205mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 250mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-225K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 190mA | - | - | - | - | - | 2.2mH | 100kHz | 7.8Ohm Max | 190mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 230mA | - | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-684J API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 82mA | - | 4532 | - | - | - | 680μH | 790kHz | 30Ohm Max | 82mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532-01L API Delevan Inc. | 47 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 6.27A | - | - | - | - | - | 1μH | 1kHz | 9mOhm Max | 6.27A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 6.4A | - | - | - | - | 7.2644mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-154K API Delevan Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | 1g | TUBULAR PACKAGE | 8.5MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 143mA | MS75089 | - | - | 36.6mm | - | 150μH | 790kHz | 4.1Ohm Max | 143mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 90mA | 55 | - | - | 4.11mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-25L API Delevan Inc. | 3062 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.3A | - | - | - | 36.6mm | - | 100μH | 1kHz | 208mOhm Max | 1.3A | POWER INDUCTOR | - | - | - | - | 640mA | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-12K API Delevan Inc. | 50 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | 300mg | TUBULAR PACKAGE | 330MHz | Phenolic | - | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 660mA | MS75083 | - | - | 38.1mm | - | 470nH | 25MHz | 350mOhm Max | 660mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-224K API Delevan Inc. | 1368 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 162mOhm | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2.025A | - | - | - | 27.9mm | - | 220μH | 1kHz | 162mOhm Max | 2.025A | POWER INDUCTOR | - | - | - | - | 1.2A | - | - | 1kHz | 11.6mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() C0603C-4N70J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 885mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 4.7nH | 250MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | 0.885A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-4N30J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 885mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 4.3nH | 250MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | 0.885A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4554R-121K API Delevan Inc. | 667500 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | - | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±10% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 840mA | - | - | 5mm | - | 0.61 mm | 120μH | 790kHz | 320mOhm Max | 840mA | RF INDUCTOR | - | 20 @ 790kHz | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | - | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() ER1641-471JP API Delevan Inc. | 50 |
| - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 235MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 565mA | - | - | - | 36.53mm | - | 470nH | 25MHz | 250mOhm Max | 565mA | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | 44 | - | - | 44 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | - |