- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3090R-121K API Delevan Inc. | 40 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 410MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 870mA | - | - | - | - | - | 120nH | 25MHz | 100mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | - | - | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() C0603C-51N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 51nH | 200MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 200MHz | 35 | - | - | - | - | - | 0.457A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-51N0G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 51nH | 200MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 200MHz | 35 | - | - | - | - | - | 0.457A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2890R-22J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 53MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 405mA | - | - | - | 36.58mm | - | 12μH | 2.5MHz | 2.65Ohm Max | 405mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2510R-16J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 340MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 405mA | - | - | - | - | - | 470nH | 25MHz | 630mOhm Max | 405mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2534R-44J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 500kHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | - | 61mA | - | - | 5.33mm | 41.15mm | 4.825mm | 6.8mH | 250kHz | 45Ohm Max | 61mA | RF INDUCTOR | - | 75 @ 250kHz | 75 | - | - | 75 | - | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | ROHS3 Compliant | - | ||
![]() P160R-224JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 112mA | - | - | - | - | - | 220μH | 100kHz | 9.8Ohm Max | 112mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 103mA | - | 1512 | - | - | - | 2.54mm | 0.100 2.54mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4307-226K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 500kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 33mA | - | - | - | 36.6mm | - | 22mH | 79kHz | 274Ohm Max | 33mA | RF INDUCTOR | - | 27 @ 79kHz | 27 | - | 9mA | 27 | - | - | - | 5.004mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537R-22K API Delevan Inc. | 3012 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 120MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Active | Not Applicable | - | - | - | Molded | - | - | - | - | Unshielded | - | - | - | 430mA | - | - | - | - | - | 2.7μH | 7.9MHz | 1.2Ohm Max | 430mA | - | - | 33 @ 7.9MHz | - | - | - | 33 | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S1210R-104J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 127mA | 3225 | 1210 | - | - | - | 100μH | 2.5MHz | 10Ohm Max | 127mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210-102K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 515mA | 3225 | - | - | - | - | 1μH | 7.9MHz | 700mOhm Max | 515mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-154J API Delevan Inc. | 630 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 149mA | 4532 | - | - | - | - | 150μH | 790kHz | 9Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-821KTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | - | - | 140MHz | - | - | - | - | - | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 820 nH | - | - | 556mA | - | - | - | - | - | - | - | - | 670mOhm | - | - | 2.57mm | - | 3.51mm | 2.67mm | - | Non-RoHS Compliant | - | ||
![]() M27/370-39 API Delevan Inc. | 369 |
| - | 45 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | Military, MIL-PRF-27/370, MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | 340mA | TR | NO | 1 | - | Epoxy Molded | - | - | - | - | - | - | 1.5mH | 0.001MHz | 3Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 160mA | - | 8632 | - | 0.34A | - | - | 0.286 7.26mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 1537R-80J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 8.7MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 140mA | - | - | - | 36.58mm | - | 120μH | 790kHz | 5.2Ohm Max | 140mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1537-28J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 90MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 294mA | - | - | - | 36.58mm | - | 4.7μH | 7.9MHz | 2.6Ohm Max | 294mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-562K API Delevan Inc. | 50 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 341mA | 3225 | - | - | - | - | 5.6μH | 7.9MHz | 1.6Ohm Max | 341mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 511-10H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 345MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.515A | - | - | - | 36.58mm | - | 360nH | 25MHz | 98mOhm Max | 1.515A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S1008-183J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 200mA | 2520 | 1008 | - | - | - | 18μH | 2.5MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1008-222J API Delevan Inc. | 30 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 375mA | 2520 | 1008 | - | - | - | 2.2μH | 7.9MHz | 800mOhm Max | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - |