- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106-182F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 90MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 265mA | - | - | - | - | - | - | 1.8μH | 7.9MHz | 1.3Ohm Max | 265mA | RF INDUCTOR | DUAL ENDED | 38 @ 7.9MHz | - | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | 1611 | - | - | 1.91mm | 0.075 1.90mm | - | No | Non-RoHS Compliant | - | ||
![]() SPD125R-124M API Delevan Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.1A | - | - | - | - | - | - | 120μH | 1kHz | 250mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590-156K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 250mA | - | - | - | 27.9mm | - | - | 15mH | 1kHz | 10.7Ohm Max | 250mA | POWER INDUCTOR | - | - | - | - | - | 150mA | - | - | 1kHz | 11.6mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-124M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.6A | - | - | - | - | - | - | 120μH | 1kHz | 250mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-911F API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 685mA | 2520 | 1008 | - | - | - | - | 910nH | 25MHz | 240mOhm Max | 685mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | - | No | Non-RoHS Compliant | - | ||
![]() 4445-07K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical | PRINTED WIRING PIN | - | - | RECTANGULAR PACKAGE | 750MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 4445 | 0.210Lx0.110W 5.33mmx2.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Molded | 3A | - | - | 2.79mm | 25.4mm | 2.54mm | 0.508 mm | 33nH | 100MHz | 20mOhm Max | 3A | RF INDUCTOR | - | 60 @ 100MHz | - | 60 | - | - | 60 | 2010 | - | - | 5.84mm | 0.230 5.84mm | - | No | Non-RoHS Compliant | - | ||
![]() 1641-221H API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | - | - | - | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | - | - | Last Time Buy | Not Applicable | - | Axial | - | Molded | - | - | 105°C | -55°C | - | 1.12A | - | Shielded | - | - | - | 1.12A | - | - | - | - | - | - | 220nH | 25MHz | 67mOhm Max | 1.12A | - | - | 49 @ 25MHz | Axial | - | - | 1.12A | 49 | - | - | 4.11mm | - | - | 10.414mm | No | Non-RoHS Compliant | - | ||
![]() 1812-333F API Delevan Inc. | 47 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 224mA | - | - | - | - | - | - | 33μH | 2.5MHz | 4Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | - | No | Non-RoHS Compliant | - | ||
![]() S1008R-103G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 230mA | 2520 | 1008 | - | - | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | - | No | ROHS3 Compliant | - | ||
![]() 2256-10J API Delevan Inc. | 13 |
| - | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.79A | - | - | - | 31.75mm | - | - | 5.6μH | 1kHz | 51mOhm Max | 2.79A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 8532-22L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.65A | - | - | - | - | - | - | 56μH | 1kHz | 130mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 850mA | - | - | - | - | 7.26mm | 0.286 7.26mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4501-102M API Delevan Inc. | 47 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2002 | 4501 | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | no | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 6.5A | - | - | - | - | - | - | 470nH | 10kHz | 5mOhm Max | 6.5A | POWER INDUCTOR | QUAD | - | - | - | - | - | - | 3635 | - | 8.9mm | 5.08mm | 0.210 5.33mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-392KS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 57MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Package | 185mA | - | - | - | - | - | - | 3.9μH | 7.9MHz | 2.8Ohm Max | 185mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-24K API Delevan Inc. | 175 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 110MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 335mA | - | - | - | 36.58mm | - | - | 3.3μH | 7.9MHz | 2Ohm Max | 335mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | - | 33 | - | - | 3.96mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-100JS API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 900MHz | Phenolic | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 1.59A | - | - | - | - | - | - | 10nH | 150MHz | 50mOhm Max | 1.59A | RF INDUCTOR | DUAL ENDED | 48 @ 150MHz | - | 48 | GENERAL PURPOSE INDUCTOR | - | 48 | - | - | - | 2.03mm | 0.080 2.03mm | - | No | ROHS3 Compliant | - | ||
![]() 9406-46 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 2.4MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 104mA | - | - | - | 4.75mm | - | 0.508 mm | 680μH | 790kHz | 20Ohm Max | 104mA | RF INDUCTOR | - | 45 @ 790kHz | Pin | - | VARIABLE INDUCTOR | - | 45 | - | - | - | 9.53mm | 0.375 9.53mm | - | No | Non-RoHS Compliant | - | ||
![]() 3090-822G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 45MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 130mA | - | - | - | - | - | - | 8.2μH | 7.9MHz | 4.5Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.27mm | 0.050 1.27mm | - | No | Non-RoHS Compliant | - | ||
![]() PTHF75R-121VM API Delevan Inc. | 16 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 2.5MHz | Molybdenum Permalloy(MPP) | - | - | Bulk | 2010 | PTHFR-VM | 0.800Lx0.500W 20.32mmx12.70mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.9A | - | - | - | 6.35mm | 8.89mm | 0.813 mm | 75μH | 1kHz | 45mOhm Max | 3.9A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 0.950 24.13mm | - | No | ROHS3 Compliant | - | ||
![]() 3090-471G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 180MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 460mA | - | - | - | - | - | - | 470nH | 25MHz | 360mOhm Max | 460mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | - | 1.27mm | 0.050 1.27mm | - | No | Non-RoHS Compliant | - | ||
![]() 5500R-684K API Delevan Inc. | 50 |
| - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 570mOhm | - | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 1.32A | - | - | - | - | - | - | 680μH | 1kHz | 570mOhm Max | 1.32A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 680mA | - | - | - | - | 12.96mm | 0.520 13.21mm | - | No | ROHS3 Compliant | - |