- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094-472GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 42MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 170mA | - | - | - | 4.7μH | 7.9MHz | 1.6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 60 @ 7.9MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-563FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 11MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 70mA | - | - | - | 56μH | 2.5MHz | 10Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | - | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-681FS API Delevan Inc. | 50 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 160MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 430mA | - | - | - | 680nH | 25MHz | 260mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | - | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094R-823FS API Delevan Inc. | 34 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 64mA | - | - | - | 82μH | 2.5MHz | 12Ohm Max | 64mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4922-681L API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 5.7A | - | - | - | 680nH | 1kHz | 11mOhm Max | 5.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-68H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 84mA | - | - | 38.1mm | 100μH | 2.5MHz | 8Ohm Max | 84mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1944-13M API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 200MHz | Phenolic | Q MEASURED AT 20 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 1944 | 0.181Diax0.433L 4.59mmx11.01mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.1A | - | - | 33mm | 1μH | 25MHz | 230mOhm Max | 1.1A | RF INDUCTOR | - | 45 @ 20MHz | - | 45 | - | - | 45 | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1944-15K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 160MHz | Phenolic | Q MEASURED AT 15 MHz | -55°C~125°C | Tape & Reel (TR) | 2002 | 1944 | 0.181Diax0.433L 4.59mmx11.01mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 850mA | - | - | 33mm | 1.5μH | 7.9MHz | 380mOhm Max | 850mA | RF INDUCTOR | - | 45 @ 15MHz | - | 45 | - | - | 45 | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1812R-393K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | 354mA | - | Shielded | - | 3.4mm | - | 354mA | 4532 | 1812 | - | 39μH | 1kHz | 1.6Ohm Max | 354mA | - | - | - | - | - | - | 332mA | - | - | - | 3.4mm | 0.134 3.40mm | 4.83mm | 3.4mm | No | ROHS3 Compliant | - | ||
![]() SP1210-272K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 2.66mm | Rectangular | 826mA | - | - | - | 2.7μH | 100kHz | 305mOhm Max | 826mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 784mA | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210-682K API Delevan Inc. | 34 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 576mA | - | - | - | 6.8μH | 100kHz | 630mOhm Max | 576mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 497mA | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-62J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13.5MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 83.5mA | - | - | 38.1mm | 39μH | 2.5MHz | 6.8Ohm Max | 83.5mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4554-100K API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 14MHz | Ferrite | - | -40°C~85°C | Bulk | 2002 | 4554 | 0.340Dia 8.64mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3A | - | - | 5mm | 10μH | 2.52MHz | 55mOhm Max | 3A | RF INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-221K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 1008 | - | RECTANGULAR PACKAGE | 323MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 930mA | - | - | - | 220nH | 25MHz | 130mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1008R-561K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 878mA | - | - | - | 560nH | 100kHz | 147mOhm Max | 917mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210R-823J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 137mA | 3225 | 1210 | - | 82μH | 2.5MHz | 8.5Ohm Max | 137mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() P1330-102K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 2.78A | - | - | - | 1μH | 1kHz | 35mOhm Max | 2.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.526A | - | 3313 | - | 3.683mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-151K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 650MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.168A | 2520 | - | - | 150nH | 25MHz | 110mOhm Max | 1.168A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-820K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 915MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 801mA | - | - | - | 82nH | 50MHz | 190mOhm Max | 801mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330R-682J API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.08A | - | - | - | 6.8μH | 1kHz | 165mOhm Max | 1.08A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 600mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | - |