- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1210-272K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 2.66mm | Rectangular | 826mA | - | - | - | - | 2.7μH | 100kHz | 305mOhm Max | 826mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 784mA | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() SP1210-682K API Delevan Inc. | 34 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 576mA | - | - | - | - | 6.8μH | 100kHz | 630mOhm Max | 576mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 497mA | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() 0819-62J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 83.5mA | - | - | 38.1mm | - | 39μH | 2.5MHz | 6.8Ohm Max | 83.5mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4554-100K API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 14MHz | Ferrite | -40°C~85°C | Bulk | 2002 | 4554 | 0.340Dia 8.64mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 3A | - | - | 5mm | - | 10μH | 2.52MHz | 55mOhm Max | 3A | RF INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-221K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 1008 | - | RECTANGULAR PACKAGE | 323MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 930mA | - | - | - | - | 220nH | 25MHz | 130mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1008R-561K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 878mA | - | - | - | - | 560nH | 100kHz | 147mOhm Max | 917mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 4307-565K API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | 1.6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | YES | 1 | - | - | 56mA | - | - | 36.6mm | - | 5.6mH | 250kHz | 98.9Ohm Max | 56mA | RF INDUCTOR | - | 50 @ 250kHz | - | 50 | - | 17mA | 50 | - | 5.004mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-151K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 650MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.168A | 2520 | - | - | - | 150nH | 25MHz | 110mOhm Max | 1.168A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-820K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 915MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 801mA | - | - | - | - | 82nH | 50MHz | 190mOhm Max | 801mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330R-682J API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.08A | - | - | - | - | 6.8μH | 1kHz | 165mOhm Max | 1.08A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 600mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 1008-470K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 1.22GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.008A | 2520 | - | - | - | 47nH | 50MHz | 120mOhm Max | 1.008A | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1638-08H API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 4.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 117mA | - | - | 36.58mm | - | 390μH | 790kHz | 16.3Ohm Max | 117mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210-683J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 185mA | - | - | - | - | 68μH | 100kHz | 6.1Ohm Max | 185mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 157mA | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() ER1537-04LR API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 360MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | - | - | 36.53mm | 0.635 mm | 330nH | - | 90mOhm Max | 1.4A | RF INDUCTOR | - | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210R-101J API Delevan Inc. | 6 |
| - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 550MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.018A | 3225 | 1210 | - | - | 100nH | 25MHz | 200mOhm Max | 1.018A | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 3090-272H API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 70MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 225mA | - | - | - | - | 2.7μH | 7.9MHz | 1.5Ohm Max | 225mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 1782-37H API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 185mA | - | - | 38.1mm | - | 5.1μH | 7.9MHz | 1.8Ohm Max | 185mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-80G API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 140mA | - | - | 36.58mm | - | 120μH | 790kHz | 5.2Ohm Max | 140mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210-153K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 254mA | 3225 | 1210 | - | - | 15μH | 2.5MHz | 2.5Ohm Max | 254mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-823K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 196mA | 4532 | 1812 | - | - | 82μH | 2.5MHz | 5.2Ohm Max | 196mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead |