- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106-152G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Wirewound | 300mA | - | - | - | - | - | 1.5μH | 7.9MHz | 1.1Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 36 @ 7.9MHz | 36 | GENERAL PURPOSE INDUCTOR | - | 36 | 1611 | - | - | 1.91mm | 0.075 1.90mm | No | Non-RoHS Compliant | - | ||
![]() LLST-450 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.7MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 550mA | - | - | - | - | - | 450μH | 1kHz | 850mOhm Max | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 280mA | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-102JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 145MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 425mA | - | - | - | - | - | 1μH | 25MHz | 540mOhm Max | 425mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 1782-87J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 30mA | - | - | - | 38.1mm | - | 620μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3090-122F API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 95MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 265mA | - | - | - | - | - | 1.2μH | 7.9MHz | 1.1Ohm Max | 265mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 160R-563HS API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | NO | 1 | 3.18mm | Chip | 120mA | - | - | - | - | - | 56μH | 2.5MHz | 8.9Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 2.03mm | 0.080 2.03mm | No | ROHS3 Compliant | - | ||
![]() 1782-21J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 590mA | - | - | - | 38.1mm | - | 1.1μH | 7.9MHz | 180mOhm Max | 590mA | RF INDUCTOR | - | 25 @ 7.9MHz | 25 | - | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-29J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 335mA | - | - | - | 38.1mm | - | 2.4μH | 7.9MHz | 550mOhm Max | 335mA | RF INDUCTOR | - | 30 @ 7.9MHz | 30 | - | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-225K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 615mA | - | - | - | 27.9mm | - | 2.2mH | 1kHz | 1.76Ohm Max | 615mA | POWER INDUCTOR | - | - | - | - | 380mA | - | - | 1kHz | 11.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-64F API Delevan Inc. | 35 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 12MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 184mA | - | - | - | 36.58mm | - | 56μH | 2.5MHz | 3Ohm Max | 184mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 8532-18K API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.25A | - | - | - | - | - | 27μH | 1kHz | 70mOhm Max | 2.25A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.2A | - | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 8532R-16K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.84A | - | - | - | - | - | 18μH | 1kHz | 44mOhm Max | 2.84A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.5A | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | - | ||
![]() 1641R-183H API Delevan Inc. | 47 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 45MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | 305mA | MS75089 | - | - | 36.58mm | - | 18μH | 2.5MHz | 890mOhm Max | 305mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 235mA | 45 | - | - | 4.11mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1840-18F API Delevan Inc. | 47 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 70MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 1.02A | MS75101 | - | - | 36.58mm | - | 3.3μH | 7.9MHz | 120mOhm Max | 1.02A | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | - | 4.75mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1008-271G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 308MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 2.66mm | - | 900mA | - | 2520 | 1008 | - | - | 270nH | 25MHz | 140mOhm Max | 900mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() S1008R-471G API Delevan Inc. | 13 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 255MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 815mA | - | 2520 | 1008 | - | - | 470nH | 25MHz | 170mOhm Max | 815mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() SPD42R-823M API Delevan Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD42R | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | RECTANGULAR PACKAGE | 200mA | - | - | - | - | - | 82μH | 1kHz | 520mOhm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | 2.92mm | 0.115 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() ER1537-04LR API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 360MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.635 mm | 330nH | - | 90mOhm Max | 1.4A | RF INDUCTOR | - | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 3090-272H API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 70MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 225mA | - | - | - | - | - | 2.7μH | 7.9MHz | 1.5Ohm Max | 225mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 1782-37H API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 185mA | - | - | - | 38.1mm | - | 5.1μH | 7.9MHz | 1.8Ohm Max | 185mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - |