- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-102JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | - | RECTANGULAR PACKAGE | 145MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 425mA | - | - | - | - | - | 1μH | 25MHz | 540mOhm Max | 425mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-87J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | 299.994654mg | TUBULAR PACKAGE | 4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 30mA | - | - | 38.1mm | - | - | 620μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3090-122F API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 95MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 265mA | - | - | - | - | - | 1.2μH | 7.9MHz | 1.1Ohm Max | 265mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160R-563HS API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 120mA | - | - | - | - | - | 56μH | 2.5MHz | 8.9Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1782-21J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | 299.994654mg | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 590mA | - | - | 38.1mm | - | - | 1.1μH | 7.9MHz | 180mOhm Max | 590mA | RF INDUCTOR | - | 25 @ 7.9MHz | - | 25 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-29J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | 299.994654mg | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 335mA | - | - | 38.1mm | - | - | 2.4μH | 7.9MHz | 550mOhm Max | 335mA | RF INDUCTOR | - | 30 @ 7.9MHz | - | 30 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-474J API Delevan Inc. | 21 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 5.7MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 94mA | MS75089 | - | 36.58mm | - | - | 470μH | 790kHz | 9.5Ohm Max | 94mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 58mA | 60 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210-182H API Delevan Inc. | 21 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.03A | - | - | - | - | - | 1.8μH | 100kHz | 195mOhm Max | 1.03A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 965mA | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-20J API Delevan Inc. | 42 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | - | RECTANGULAR PACKAGE | 3.9MHz | Iron | -55°C~125°C | Bulk | 2002 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±5% | - | no | Active | - | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 4.06mm | Rectangular | 93mA | - | - | 25.4mm | 5.33mm | 0.686 mm | 390μH | 790kHz | 22Ohm Max | 93mA | RF INDUCTOR | - | 55 @ 790kHz | Radial | 55 | - | - | - | - | - | - | 7.62mm | 0.300 7.62mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3090-103G API Delevan Inc. | 16 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 40MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 120mA | - | - | - | - | - | 10μH | 7.9MHz | 5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 20 @ 7.9MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | 1010 | - | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590-183K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 5.49A | - | - | 27.9mm | - | - | 18μH | 1kHz | 22mOhm Max | 5.49A | POWER INDUCTOR | - | - | - | - | - | 3.9A | - | - | 1kHz | 11.6mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-124K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2.43A | - | - | 27.9mm | - | - | 120μH | 1kHz | 113mOhm Max | 2.43A | POWER INDUCTOR | - | - | - | - | - | 1.6A | - | - | 1kHz | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTHF25-50VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | RECTANGULAR PACKAGE | 10MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 0.750Lx0.400W 19.05mmx10.16mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 5.2A | - | 6.35mm | - | - | 0.813 mm | 25μH | 1kHz | 20mOhm Max | 5.2A | POWER INDUCTOR | - | - | - | - | - | 3.6A | - | - | - | - | 19.68mm | 0.775 19.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTHF250-59VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | RECTANGULAR PACKAGE | 900kHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 3.5A | - | 10.16mm | 6.35mm | - | 0.813 mm | 250μH | 1kHz | 88mOhm Max | 3.5A | POWER INDUCTOR | - | - | - | - | - | 4A | - | - | - | - | 31.75mm | 1.250 31.75mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTHF500-59VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | RECTANGULAR PACKAGE | 700kHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.6A | - | 10.16mm | 6.35mm | - | 0.711 mm | 500μH | 1kHz | 160mOhm Max | 2.6A | POWER INDUCTOR | - | - | - | - | - | 2.7A | - | - | - | - | 31.75mm | 1.250 31.75mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 103R-821GS API Delevan Inc. | 46 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | - | - | RECTANGULAR PACKAGE | 160MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 430mA | - | - | - | - | - | 820nH | 25MHz | 530mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - | ||
![]() 511-10J API Delevan Inc. | 24 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | 345MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.515A | - | Unshielded | - | - | - | 1.515A | - | - | 36.6mm | - | - | 360nH | 25MHz | 98mOhm Max | 1.515A | - | - | 45 @ 25MHz | Axial | - | - | - | 45 | - | - | 3.96mm | - | - | 9.525mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 511-50J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 38MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Rectangular | 230mA | - | - | 36.6mm | - | - | 16μH | 2.5MHz | 1.8Ohm Max | 230mA | RF INDUCTOR | - | 70 @ 2.5MHz | - | 70 | - | - | 70 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2020-18G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | - | RECTANGULAR PACKAGE | 200MHz | Iron | -55°C~125°C | Bulk | 2010 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 1A | MS21422 | 2.79mm | - | - | - | 560nH | 25MHz | 220mOhm Max | 1A | RF INDUCTOR | - | 70 @ 25MHz | - | 70 | - | - | 70 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-19F API Delevan Inc. | 2633 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | 4.4MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 100mA | - | Unshielded | - | 4.06mm | - | 100mA | - | 5.33mm | - | - | - | 330μH | 790kHz | 19Ohm Max | 100mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - |