- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511-50J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 38MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Rectangular | 230mA | - | - | - | 36.6mm | - | - | 16μH | 2.5MHz | 1.8Ohm Max | 230mA | RF INDUCTOR | - | 70 @ 2.5MHz | - | 70 | - | - | 70 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1210-683J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 185mA | - | - | - | - | - | - | 68μH | 100kHz | 6.1Ohm Max | 185mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 157mA | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTHF150-121H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF | 0.850Dia 21.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.68A | - | - | 19.81mm | 12.7mm | - | - | 150μH | 1kHz | 95mOhm Max | 2.68A | POWER INDUCTOR | - | - | - | - | - | 3.3A | - | - | - | 21.59mm | 21.59mm | 0.400 10.16mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTHF150R-121H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHFR | 0.850Dia 21.59mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.68A | - | - | 19.81mm | 10.16mm | - | - | 150μH | 1kHz | 95mOhm Max | 2.68A | POWER INDUCTOR | - | - | - | - | - | 3.3A | - | - | - | 21.59mm | 21.59mm | 0.400 10.16mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532-23L API Delevan Inc. | 47 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.56A | - | - | - | - | - | - | 68μH | 1kHz | 145mOhm Max | 1.56A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 770mA | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-183F API Delevan Inc. | 47 |
| - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 237mA | 3225 | 1210 | - | - | - | - | 18μH | 2.5MHz | 3.3Ohm Max | 237mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4307-276K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 400kHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 31mA | - | - | - | 36.6mm | - | - | 27mH | 79kHz | 308Ohm Max | 31mA | RF INDUCTOR | - | 27 @ 79kHz | - | 27 | - | 8mA | 27 | - | - | 5.004mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-66G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 14MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 88mA | - | - | - | 38.1mm | - | - | 82μH | 2.5MHz | 7.3Ohm Max | 88mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 105-181FS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 405MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 710mA | - | - | - | - | - | - | 180nH | 25MHz | 190mOhm Max | 710mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-00J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 143mA | - | - | - | 36.6mm | - | - | 270μH | 790kHz | 11Ohm Max | 143mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2727-07H API Delevan Inc. | 30 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 18MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 240mA | - | Unshielded | - | 4.06mm | - | 240mA | - | - | 5.33mm | - | - | - | 33μH | 2.5MHz | 3.3Ohm Max | 240mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 106-180J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.4GHz | Phenolic | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 1.2A | - | - | - | - | - | - | 18nH | 150MHz | 70mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | 45 @ 150MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 1611 | - | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-122HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 360mA | - | - | - | - | - | - | 1.2μH | 7.9MHz | 740mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-273HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 120mA | - | - | - | - | - | - | 27μH | 2.5MHz | 6.9Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTKM500-59VM API Delevan Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 700kHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.6A | - | - | 10.16mm | 6.35mm | - | 0.711 mm | 500μH | 1kHz | 160mOhm Max | 2.6A | POWER INDUCTOR | - | - | - | - | - | 1.1A | - | - | - | - | 31.75mm | 1.250 31.75mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2534-44H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 500kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Molded | - | 125°C | -55°C | - | 61mA | - | Unshielded | - | - | - | 61mA | - | - | 5.33mm | - | - | - | 6.8mH | 250kHz | 45Ohm Max | 61mA | - | - | 75 @ 250kHz | Radial | - | - | - | 75 | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2534-24H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 1.4MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 160mA | - | - | 5.33mm | 41.15mm | 4.825mm | - | 1mH | 790kHz | 6.4Ohm Max | 160mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590-183K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 5.49A | - | - | - | 27.9mm | - | - | 18μH | 1kHz | 22mOhm Max | 5.49A | POWER INDUCTOR | - | - | - | - | - | 3.9A | - | - | 1kHz | 11.6mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-124K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2.43A | - | - | - | 27.9mm | - | - | 120μH | 1kHz | 113mOhm Max | 2.43A | POWER INDUCTOR | - | - | - | - | - | 1.6A | - | - | 1kHz | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-272G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 517mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 750mOhm Max | 517mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - |