- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008R-471G API Delevan Inc. | 13 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 255MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 815mA | 2520 | 1008 | - | - | - | 470nH | 25MHz | 170mOhm Max | 815mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727-07H API Delevan Inc. | 30 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 18MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 125°C | -55°C | - | 240mA | - | Unshielded | - | 4.06mm | - | 240mA | - | - | 5.33mm | - | - | 33μH | 2.5MHz | 3.3Ohm Max | 240mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 106-180J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.4GHz | Phenolic | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 1.2A | - | - | - | - | - | 18nH | 150MHz | 70mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | 45 @ 150MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 1611 | - | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTHF150-121H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF | 0.850Dia 21.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.68A | - | - | 19.81mm | 12.7mm | - | 150μH | 1kHz | 95mOhm Max | 2.68A | POWER INDUCTOR | - | - | - | - | - | 3.3A | - | - | - | 21.59mm | 21.59mm | 0.400 10.16mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTHF150R-121H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHFR | 0.850Dia 21.59mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.68A | - | - | 19.81mm | 10.16mm | - | 150μH | 1kHz | 95mOhm Max | 2.68A | POWER INDUCTOR | - | - | - | - | - | 3.3A | - | - | - | 21.59mm | 21.59mm | 0.400 10.16mm | - | - | No | ROHS3 Compliant | - | ||
![]() SP1210R-473K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | 15.989131mg | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 203mA | 3225 | 1210 | - | - | - | 47μH | 100kHz | 5Ohm Max | 203mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 189mA | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() ER1641-472KR API Delevan Inc. | 431 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 70MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | - | 4.7μH | - | 550mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1812R-472K API Delevan Inc. | 32661 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 210mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 969mA | 4532 | 1812 | - | - | - | 4.7μH | 1kHz | 210mOhm Max | 969mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 959mA | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4590R-392K API Delevan Inc. | 741 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 9.75A | - | - | - | 27.9mm | - | 3.9μH | 1kHz | 7mOhm Max | 9.75A | POWER INDUCTOR | - | - | - | - | - | 8.2A | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD125R-103M API Delevan Inc. | 1373 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 4A | - | - | - | - | - | 10μH | 100kHz | 55mOhm Max | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812R-683K API Delevan Inc. | 2521 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 275mA | 4532 | 1812 | - | - | - | 68μH | 1kHz | 2.7Ohm Max | 275mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 250mA | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1840-13K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 150MHz | Phenolic | -55°C~125°C | Bulk | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 610mA | - | - | - | 36.6mm | - | 1.8μH | 7.9MHz | 740mOhm Max | 610mA | RF INDUCTOR | - | 35 @ 7.9MHz | - | 35 | - | - | 35 | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125R-473M API Delevan Inc. | 543 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.8A | - | - | - | - | - | 47μH | 1kHz | 115mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-18K API Delevan Inc. | 1703 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75083 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 420mA | - | - | - | 38.1mm | - | 820nH | 25MHz | 850mOhm Max | 420mA | RF INDUCTOR | - | 28 @ 25MHz | - | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780R-184K API Delevan Inc. | 398 |
| - | 14 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4A | - | - | - | 19.05mm | 15.062mm | 180μH | 1kHz | 110mOhm Max | 4A | POWER INDUCTOR | - | - | Radial | - | - | 8.1A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4302-182J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 4302 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | Rectangular | 430mA | - | - | - | - | - | 1.8μH | 7.9MHz | 800mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | - | 2.413mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-123J API Delevan Inc. | 28414 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 317mA | 4532 | 1812 | - | - | - | 12μH | 2.5MHz | 2Ohm Max | 317mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-107K API Delevan Inc. | 724 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 90mA | - | - | - | 27.9mm | - | 100mH | 1kHz | 76Ohm Max | 90mA | POWER INDUCTOR | - | - | - | - | - | 60mA | - | - | 1kHz | 11.6mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2500R-28J API Delevan Inc. | 3384 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 2.8MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500R | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 88mA | - | - | - | 36.58mm | - | 1mH | 790kHz | 16.5Ohm Max | 88mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 4.83mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1840-06K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.86A | - | - | - | 36.58mm | - | 470nH | 25MHz | 80mOhm Max | 1.86A | RF INDUCTOR | - | 55 @ 25MHz | - | 55 | - | - | 55 | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | - |