- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1330R-46K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | 1330R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 160mA | - | - | - | - | - | 12μH | 2.5MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() SPD127R-123M API Delevan Inc. | 2208 | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 4.9A | - | - | - | - | - | 12μH | 1kHz | 45mOhm Max | 4.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1331-332J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 80MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 185mA | - | - | - | - | - | 3.3μH | 7.9MHz | 1.3Ohm Max | 185mA | RF INDUCTOR | DUAL ENDED | 49 @ 7.9MHz | 49 | GENERAL PURPOSE INDUCTOR | - | 49 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() SPD127R-683M API Delevan Inc. | 30 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 2.1A | - | - | - | - | - | 68μH | 1kHz | 140mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8.001mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() P1812R-822K API Delevan Inc. | 440 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 600mA | - | - | - | - | - | 8.2μH | 1kHz | 548mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 871mA | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812R-272K API Delevan Inc. | 32661 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 160mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.11A | - | 4532 | 1812 | - | - | 2.7μH | 1kHz | 160mOhm Max | 1.11A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.27A | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 1641-224J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 130mA | MS75089 | - | - | - | 36.58mm | 220μH | 790kHz | 5Ohm Max | 130mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 80mA | 55 | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-28K API Delevan Inc. | 2102 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 90MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 294mA | - | - | - | - | 36.58mm | 4.7μH | 7.9MHz | 2.6Ohm Max | 294mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | - | 3.96mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1025R-70K API Delevan Inc. | In Stock | - | - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 12MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 66mA | MS75085 | - | - | - | 38.1mm | 120μH | 790kHz | 13Ohm Max | 66mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | - | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-123G API Delevan Inc. | 523 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 315mA | - | 4532 | 1812 | - | - | 12μH | 2.5MHz | 2Ohm Max | 315mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() S1210R-123K API Delevan Inc. | 36 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 277mA | - | 3225 | 1210 | - | - | 12μH | 2.5MHz | 2.1Ohm Max | 277mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812-683K API Delevan Inc. | 2060 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 215mA | - | 4532 | 1812 | - | - | 68μH | 2.5MHz | 4.3Ohm Max | 215mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127R-224M API Delevan Inc. | 624 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.2A | - | - | - | - | - | 220μH | 1kHz | 390mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-36L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 420mA | - | - | - | - | - | 820μH | 1kHz | 1.98Ohm Max | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 220mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-683J API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 183mA | - | 4532 | - | - | - | 68μH | 2.5MHz | 6Ohm Max | 183mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532R-50L API Delevan Inc. | 50 |
| - | 28 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | - | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | 120mA | TR, 13 Inch | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 12mH | 0.001MHz | 26Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 60mA | - | - | 0.12A | - | - | 0.286 7.26mm | - | ROHS3 Compliant | - | ||
![]() 5022-621J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 1.5g | RECTANGULAR PACKAGE | 260MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.615A | - | - | - | - | - | 620nH | 25MHz | 140mOhm Max | 1.615A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTHF150-59H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 1MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF | 1.100Dia 27.94mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | YES | 1 | - | - | 4.5A | - | - | - | 26.67mm | 12.7mm | 150μH | 1kHz | 52mOhm Max | 4.5A | POWER INDUCTOR | - | - | - | - | 4.2A | - | - | - | 27.94mm | 27.94mm | 0.475 12.06mm | No | Non-RoHS Compliant | - | ||
![]() SPD62R-183M API Delevan Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 1.1A | - | - | - | - | - | 18μH | 1kHz | 350mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2624 | - | - | 3mm | 0.118 3.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-152G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 532mA | - | 3225 | 1210 | - | - | 1.5μH | 7.9MHz | 570mOhm Max | 532mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free |