- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094R-105KS API Delevan Inc. | 50 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 25mA | - | - | - | - | 1mH | 790kHz | 80Ohm Max | 25mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1613 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - | ||
![]() 9405-20 API Delevan Inc. | 34 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 37MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | 8504.50.80.00 | - | - | YES | 1 | - | - | 435mA | - | - | 4.75mm | - | 4.7μH | 7.9MHz | 1.15Ohm Max | 435mA | RF INDUCTOR | - | 74 @ 7.9MHz | - | VARIABLE INDUCTOR | - | 74 | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | No | Non-RoHS Compliant | - | ||
![]() 1331R-681K API Delevan Inc. | 22 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 180MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 430mA | - | - | - | - | 680nH | 25MHz | 240mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 39 @ 25MHz | 39 | GENERAL PURPOSE INDUCTOR | - | 39 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 1537-68J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 11MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 176mA | - | - | 36.6mm | - | 68μH | 2.5MHz | 3.3Ohm Max | 176mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-563J API Delevan Inc. | 1897 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 152mA | 3225 | 1210 | - | - | 56μH | 2.5MHz | 8Ohm Max | 152mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-36K API Delevan Inc. | 2090 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 45MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS14046 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 335mA | - | - | 36.6mm | - | 10μH | 7.9MHz | 900mOhm Max | 335mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | - | - | 3.96mm | 3.96mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 4922-03L API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2010 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 4.45A | - | - | - | - | 1.5μH | 1kHz | 20mOhm Max | 4.45A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-152K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75088 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 835mA | - | - | 36.58mm | - | 1.5μH | 7.9MHz | 120mOhm Max | 835mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-52H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 19MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | 36.58mm | - | 33μH | 2.5MHz | 3Ohm Max | 185mA | RF INDUCTOR | - | 65 @ 2.5MHz | 65 | - | - | 65 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-46H API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 26MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | 202mA | TR, 14 INCH | Unshielded | 1 | - | Tubular | - | - | - | 36.58mm | 0.635 mm | 24μH | - | 2.5Ohm Max | - | RF INDUCTOR | - | 60 @ 2.5MHz | 60 | - | - | - | - | 0.202A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1537-44H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 202mA | - | - | 36.58mm | - | 22μH | 2.5MHz | 2.5Ohm Max | 202mA | RF INDUCTOR | - | 75 @ 2.5MHz | 75 | - | - | 75 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210R-223J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 232mA | 3225 | 1210 | - | - | 22μH | 2.5MHz | 3Ohm Max | 232mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1812R-561H API Delevan Inc. | 34 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 170MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 409mA | - | - | - | - | 560nH | 25MHz | 1.2Ohm Max | 409mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() P1812R-274K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 100mA | - | - | 1.37mm | - | 270μH | 1kHz | 12.72Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 129mA | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() P1812R-333H API Delevan Inc. | 34 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 300mA | - | - | - | - | 33μH | 1kHz | 1.578Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 425mA | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 1330-78K API Delevan Inc. | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 47mA | - | - | - | - | 270μH | 790kHz | 25Ohm Max | 47mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1812-333K API Delevan Inc. | 50 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 408mA | - | - | - | - | 33μH | 1kHz | 1.2Ohm Max | 408mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 359mA | - | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() S1008-182K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 66MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 435mA | - | - | - | - | 1.8μH | 7.9MHz | 600mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008R-183K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 21MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 200mA | 2520 | 1008 | - | - | 18μH | 2.5MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-121F API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 600MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 818mA | 4532 | 1812 | - | - | 120nH | 25MHz | 300mOhm Max | 818mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - |