- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1008-103J API Delevan Inc. | 564 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 245mA | - | 2520 | - | - | 10μH | 7.9MHz | 2.5Ohm Max | 245mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008R-393J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 125mA | - | 2520 | 1008 | - | 39μH | 2.5MHz | 9Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1782-85H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 35mA | - | - | - | 38.1mm | 510μH | 790kHz | 46Ohm Max | 35mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-65H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 14MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 88mA | - | - | - | 38.1mm | 75μH | 2.5MHz | 7.3Ohm Max | 88mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-390K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.335GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 860mA | MIL-PRF-83446/04 | - | - | - | 39nH | 50MHz | 133mOhm Max | 860mA | RF INDUCTOR | DUAL ENDED | 45 @ 50MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-681K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 175MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 435mA | MIL-PRF-83446/04 | - | - | - | 680nH | 25MHz | 520mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-103K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 165mA | MIL-PRF-83446/04 | - | - | - | 10μH | 7.9MHz | 3.45Ohm Max | 165mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-330M API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.45GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 900mA | MIL-PRF-83446/04 | - | - | - | 33nH | 50MHz | 120mOhm Max | 900mA | RF INDUCTOR | DUAL ENDED | 48 @ 50MHz | 48 | GENERAL PURPOSE INDUCTOR | - | 48 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-182K API Delevan Inc. | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 325mA | MIL-PRF-83446/04 | - | - | - | 1.8μH | 7.9MHz | 920mOhm Max | 325mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-562F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 1.03A | - | - | - | - | 5.6μH | 7.9MHz | 320mOhm Max | 1.03A | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 103-121KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 750MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 880mA | MIL-PRF-83446/04 | - | - | - | 120nH | 25MHz | 125mOhm Max | 880mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-682KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 210mA | MIL-PRF-83446/04 | - | - | - | 6.8μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 2890-28F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 24MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | NO | 1 | - | - | 815mA | - | - | - | 36.58mm | 22μH | 2.5MHz | 295mOhm Max | 815mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1330-22K API Delevan Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 620mA | - | - | - | - | 1.2μH | 7.9MHz | 180mOhm Max | 620mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-48K API Delevan Inc. | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 35MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 157mA | - | - | - | - | 15μH | 2.5MHz | 2.8Ohm Max | 157mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-181M API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 405MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 710mA | - | - | - | - | 180nH | 25MHz | 190mOhm Max | 710mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-50K API Delevan Inc. | 900 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | NO | 1 | - | Tubular | 149mA | - | - | - | 38.1mm | 18μH | 2.5MHz | 3.1Ohm Max | 149mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-20J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 135MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 485mA | - | - | - | 36.58mm | 2.2μH | 7.9MHz | 950mOhm Max | 485mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1812R-123G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 550mA | - | - | - | - | 12μH | 1kHz | 670mOhm Max | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 752mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 0819-62F API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 13.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 83.5mA | - | - | - | 38.1mm | 39μH | 2.5MHz | 6.8Ohm Max | 83.5mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - |