- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1330R-394H API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 171mA | - | - | - | - | - | 390μH | 1kHz | 5.64Ohm Max | 171mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 48mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 0925-123H API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 35MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 122mA | - | - | - | 38.1mm | - | 12μH | 2.5MHz | 3Ohm Max | 122mA | RF INDUCTOR | - | 36 @ 2.5MHz | 36 | - | - | 36 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210R-104G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 127mA | - | 3225 | 1210 | - | - | 100μH | 2.5MHz | 10Ohm Max | 127mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1641-681K API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 190MHz | Phenolic | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 430mA | MS75087 | - | - | 36.58mm | - | 680nH | 25MHz | 450mOhm Max | 430mA | RF INDUCTOR | - | 42 @ 25MHz | 42 | - | - | 42 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-271K API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 870mA | MS75087 | - | - | 36.58mm | - | 270nH | 25MHz | 110mOhm Max | 870mA | RF INDUCTOR | - | 47 @ 25MHz | 47 | - | - | 47 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-331K API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 800mA | MS75087 | - | - | 36.58mm | - | 330nH | 25MHz | 130mOhm Max | 800mA | RF INDUCTOR | - | 46 @ 25MHz | 46 | - | - | 46 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-392G API Delevan Inc. | 30 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 441mA | - | 3225 | 1210 | - | - | 3.9μH | 7.9MHz | 830mOhm Max | 441mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() 1026-10H API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 775MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.7A | MS75083 | - | - | 38.1mm | 0.508 mm | 56nH | 25MHz | 50mOhm Max | 1.7A | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-121J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 850MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 405mA | - | - | - | - | - | 120nH | 25MHz | 910mOhm Max | 405mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008R-392J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 275mA | - | - | - | - | - | 3.9μH | 7.9MHz | 1.95Ohm Max | 275mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() SDS850R-105M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2011 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 150mA | - | - | - | - | - | 1mH | 1kHz | 5Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() HF1008R-181K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 700MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 375mA | - | 2520 | 1008 | - | - | 180nH | 25MHz | 1.05Ohm Max | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() P1330R-332J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.46A | - | - | - | - | - | 3.3μH | 1kHz | 108mOhm Max | 1.46A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 840mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 8532R-07L API Delevan Inc. | 6 |
| - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 4.7A | - | - | - | - | - | 3.3μH | 1kHz | 16mOhm Max | 4.7A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3.5A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0819-60K API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 15MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 95mA | - | - | - | 38.1mm | - | 33μH | 2.5MHz | 5.2Ohm Max | 95mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-34K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 110MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 236mA | - | - | - | 38.1mm | - | 2.7μH | 7.9MHz | 850mOhm Max | 236mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-01K API Delevan Inc. | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 5.5A | - | - | - | 31.75mm | - | 1μH | 1kHz | 13mOhm Max | 5.5A | POWER INDUCTOR | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-104KR API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/03, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | - | 100μH | - | 3.12Ohm Max | 160mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1330-60K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 110mA | - | - | - | - | - | 47μH | 2.5MHz | 4.5Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 35 @ 2.5MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-53H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 135mA | - | - | - | 38.1mm | - | 24μH | 2.5MHz | 3.5Ohm Max | 135mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - |