- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1840-32F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 36MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR | NO | 1 | - | - | 385mA | MS75101 | - | - | - | 36.58mm | - | 12μH | 2.5MHz | 850mOhm Max | 385mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-19H API Delevan Inc. | 30 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | 4.4MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 100mA | - | Unshielded | - | 4.06mm | - | 100mA | - | - | - | 5.33mm | - | - | 330μH | 790kHz | 19Ohm Max | 100mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 1537R-16K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 670mA | - | - | - | - | 36.58mm | 0.635 mm | 1.5μH | 7.9MHz | 500mOhm Max | 670mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | - | 33 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ER1025-56KR API Delevan Inc. | 47 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 24MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/10, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.53mm | 0.51 mm | 33μH | - | 3.4Ohm Max | 130mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4922-04J API Delevan Inc. | 18 |
| - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2015 | 4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 4.34A | - | - | - | - | - | - | 1.8μH | 1kHz | 21mOhm Max | 4.34A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210-103F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 291mA | - | 3225 | 1210 | - | - | - | 10μH | 2.5MHz | 1.9Ohm Max | 291mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210R-392F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 441mA | - | 3225 | 1210 | - | - | - | 3.9μH | 7.9MHz | 830mOhm Max | 441mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1008R-100K API Delevan Inc. | 810 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.562A | - | - | - | - | - | - | 10nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-222J API Delevan Inc. | 916 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 535mA | - | 4532 | 1812 | - | - | - | 2.2μH | 7.9MHz | 700mOhm Max | 535mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-390J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | Unshielded | 1 | 3.4mm | - | 870mA | - | 4532 | 1812 | - | - | - | 39nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532R-14L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 3.09A | - | - | - | - | - | - | 12μH | 1kHz | 37mOhm Max | 3.09A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.8A | - | - | - | - | - | 7.2644mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-38J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 42MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 305mA | - | - | - | - | 36.58mm | - | 12μH | 2.5MHz | 1.1Ohm Max | 305mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | 65 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1008R-102K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | J BEND | 2 | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.66mm | - | 685mA | - | - | - | - | - | - | 1μH | 7.9MHz | 320mOhm Max | 685mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | - | - | 2.41mm | 0.085 2.16mm | - | - | No | ROHS3 Compliant | - | ||
![]() HF1008-621K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 375MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | HF1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 290mA | - | 2520 | 1008 | - | - | - | 620nH | 25MHz | 1.75Ohm Max | 290mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-84K API Delevan Inc. | 1079 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 6MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 36mA | MS75085 | - | - | - | 38.1mm | - | 470μH | 790kHz | 42Ohm Max | 36mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP1210R-333K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 243mA | - | 3225 | 1210 | - | - | - | 33μH | 100kHz | 3.5Ohm Max | 243mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 225mA | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() ER1025-14KS API Delevan Inc. | 26 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | 545mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.53mm | 0.51 mm | 560nH | - | 500mOhm Max | - | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.545A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-562KS API Delevan Inc. | 55 |
| - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | 335mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.53mm | 0.635 mm | 5.6μH | - | 720mOhm Max | - | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.335A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-912JS API Delevan Inc. | 639 |
| - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 46MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | 220mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.53mm | 0.635 mm | 9.1μH | - | 1.62Ohm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.22A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4590R-124K API Delevan Inc. | 289 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2.43A | - | - | - | - | 27.9mm | - | 120μH | 1kHz | 113mOhm Max | 2.43A | POWER INDUCTOR | - | - | - | - | - | 1.6A | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free |