- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210R-273J API Delevan Inc. | 346 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 193mA | - | 3225 | 1210 | - | - | 27μH | 2.5MHz | 5Ohm Max | 193mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4426R-8 API Delevan Inc. | 617 |
| - | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 2.6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4426R | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | 4532 | 1812 | - | - | 28nH | 150MHz | 750mOhm | 3A | RF INDUCTOR | DUAL ENDED | 105 @ 150MHz | 105 | - | - | 105 | 2712 | - | - | - | 3.18mm | 0.125 3.18mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-123J API Delevan Inc. | 543 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 272mA | - | 3225 | 1210 | - | - | 12μH | 2.5MHz | 2.5Ohm Max | 272mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-10L API Delevan Inc. | 972 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.79A | - | - | - | - | - | 5.6μH | 1kHz | 51mOhm Max | 2.79A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | Lead Free | ||
![]() ER1025-94KS API Delevan Inc. | 215 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 680MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | 1.35A | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.51 mm | 100nH | - | 80mOhm Max | - | RF INDUCTOR | - | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.35A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1025-04KS API Delevan Inc. | 41 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 510MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | 1.025A | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.51 mm | 220nH | - | 140mOhm Max | - | RF INDUCTOR | - | 33 @ 25MHz | 33 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.025A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-472KS API Delevan Inc. | 482 |
| - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 70MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | 380mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.635 mm | 4.7μH | - | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.38A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1025-92K API Delevan Inc. | 2000 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 3.4MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75085 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 28mA | - | - | - | 38.1mm | - | 1mH | 790kHz | 72Ohm Max | 28mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-273K API Delevan Inc. | 294 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 5.15A | - | - | - | 27.9mm | - | 27μH | 1kHz | 25mOhm Max | 5.15A | POWER INDUCTOR | - | - | - | - | 3.2A | - | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812-224K API Delevan Inc. | 34 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 7.5Ohm | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 164mA | - | - | - | - | - | 220μH | 1kHz | 7.5Ohm Max | 164mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 139mA | - | - | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() 1330R-56G API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1330R | 0.313Lx0.115W 7.95mmx2.92mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 130mA | - | - | - | - | - | 33μH | 2.5MHz | 3.4Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 35 @ 2.5MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 2510-82K API Delevan Inc. | 30 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.2MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 35mA | - | - | - | - | - | 270μH | 790kHz | 37Ohm Max | 35mA | RF INDUCTOR | DUAL ENDED | 15 @ 790kHz | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-00K API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 170MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 2.4A | - | - | - | 36.6mm | - | 1.2μH | 7.9MHz | 75mOhm Max | 2.4A | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | - | 60 | - | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1840-02H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 415MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 2.82A | MS75008 | - | - | 36.58mm | - | 220nH | 25MHz | 35mOhm Max | 2.82A | RF INDUCTOR | - | 55 @ 25MHz | 55 | - | - | 55 | - | - | - | 4.75mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1945-14J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 25.6MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1945 | 0.181Diax0.433L 4.59mmx11.01mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | TR, 14 INCH | NO | 1 | - | - | 300mA | - | - | - | 33mm | - | 33μH | 2.5MHz | 3.3Ohm Max | 300mA | RF INDUCTOR | - | 85 @ 2.5MHz | 85 | - | - | 85 | - | - | - | 4.9mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127R-153M API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 4.5A | - | - | - | - | - | 15μH | 1kHz | 48mOhm Max | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() SPD127R-274M API Delevan Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.1A | - | - | - | - | - | 270μH | 1kHz | 520mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() SPD127R-393M API Delevan Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 2.8A | - | - | - | - | - | 39μH | 1kHz | 80mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() S4924-185K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 110mA | - | - | - | - | - | 1.8mH | 250kHz | 29.9Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 50 @ 250kHz | 50 | GENERAL PURPOSE INDUCTOR | 24mA | 50 | 5225 | - | - | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-274K API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1g | TUBULAR PACKAGE | 7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 120mA | MS75089 | - | - | 36.6mm | - | 270μH | 790kHz | 5.8Ohm Max | 120mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 70mA | 55 | - | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead |