- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPD127R-274M API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.1A | - | - | - | - | - | - | - | 270μH | 1kHz | 520mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() SPD127R-393M API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 2.8A | - | - | - | - | - | - | - | 39μH | 1kHz | 80mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-201F API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 475MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.79A | - | - | - | - | - | - | - | 200nH | 25MHz | 47mOhm Max | 2.79A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() SPD73R-473M API Delevan Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 1.16A | - | - | - | - | - | - | - | 47μH | 1kHz | 360mOhm Max | 1.16A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | 3.9mm | 0.154 3.90mm | No | ROHS3 Compliant | Lead Free | ||
![]() PD43R-562M API Delevan Inc. | 50 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | PD43R | 0.165Lx0.153W 4.19mmx3.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 4.2mm | Rectangular | 990mA | - | - | - | - | - | - | - | 5.6μH | 7.96MHz | 126mOhm Max | 990mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1715 | - | - | 3.5mm | 0.138 3.50mm | No | ROHS3 Compliant | - | ||
![]() 1026-12H API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 750MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.5A | MS75083 | - | - | - | 38.1mm | - | 0.508 mm | 68nH | 25MHz | 60mOhm Max | 1.5A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S1812-222K API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 658mA | - | 4532 | 1812 | - | - | - | - | 2.2μH | 7.9MHz | 460mOhm Max | 658mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM330-50H API Delevan Inc. | 27 |
| - | 12 Weeks | Lead, Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | Bulk | 2010 | PTKM | 0.625Dia 15.87mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 1.69A | - | - | - | 15.24mm | 12.7mm | - | - | 330μH | 1kHz | 190mOhm Max | 1.69A | POWER INDUCTOR | - | - | - | - | - | 270mA | - | - | - | 15.87mm | - | 0.300 7.62mm | No | Non-RoHS Compliant | - | ||
![]() 103-472KS API Delevan Inc. | 40 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 230mA | MIL-PRF-83446/04 | - | - | - | - | - | - | 4.7μH | 7.9MHz | 1.8Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 0101 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125R-474M API Delevan Inc. | 10 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 600mA | - | - | - | - | - | - | - | 470μH | 1kHz | 820mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() S3483R-1R5M API Delevan Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2013 | S3483R | 0.283Lx0.283W 7.20mmx7.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn96.0Cu4.0) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.6mm | Rectangular | 2.85mA | - | - | - | - | - | - | - | 1.5μH | 100kHz | 23mOhm Max | 2.85mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2828 | - | - | 3.5mm | 0.138 3.50mm | No | ROHS3 Compliant | - | ||
![]() 1812-564J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 82mA | - | 4532 | - | - | - | - | - | 560μH | 790kHz | 30Ohm Max | 82mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-222G API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±2% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 470mA | - | 3225 | 1210 | - | - | - | - | 2.2μH | 7.9MHz | 730mOhm Max | 470mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-123K API Delevan Inc. | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 18mOhm | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 6.07A | - | - | - | - | 27.9mm | - | - | 12μH | 1kHz | 18mOhm Max | 6.07A | POWER INDUCTOR | - | - | - | - | - | 4.7A | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008-681F API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 186MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 750mA | - | 2520 | 1008 | - | - | - | - | 680nH | 25MHz | 200mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537R-68J API Delevan Inc. | 30 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 11MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 176mA | - | - | - | - | 36.58mm | - | - | 68μH | 2.5MHz | 3.3Ohm Max | 176mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | - | - | 55 | - | - | 3.96mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1331-102J API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.18mm | - | 385mA | - | - | - | - | - | - | - | 1μH | 25MHz | 300mOhm Max | 385mA | RF INDUCTOR | DUAL ENDED | 37 @ 25MHz | - | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() 4379-473KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4379 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | - | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 125mA | - | - | - | - | - | - | - | 47μH | 2.5MHz | 3.2Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 120 @ 2.5MHz | - | 120 | GENERAL PURPOSE INDUCTOR | - | 120 | 1613 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-562G API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 33MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 427mA | - | - | - | - | - | - | - | 5.6μH | 7.9MHz | 1.1Ohm Max | 427mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | No | Non-RoHS Compliant | - | ||
![]() DC780R-225K API Delevan Inc. | 127 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 800mA | - | - | - | - | 19.05mm | 14.986mm | - | 2.2mH | 1kHz | 1.54Ohm Max | 800mA | POWER INDUCTOR | - | - | Radial | - | - | 2.3A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free |