- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1812R-152K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 706mA | - | 4532 | 1812 | - | - | - | 1.5μH | 7.9MHz | 400mOhm Max | 706mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PT500-1750HM API Delevan Inc. | 27 |
| - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | Bulk | 2010 | PT | 1.750Dia 44.45mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | - | Tin/Lead (Sn60Pb40) | - | - | - | Shielded | 1 | - | Cylindrical | 5A | - | - | - | 12.7mm | 43.18mm | 0.91 mm | 500μH | 1kHz | 160mOhm Max | 5A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | 0.750 19.05mm | - | No | Non-RoHS Compliant | - | ||
![]() 1025-54KTR API Delevan | In Stock | - | - | 9 Weeks | - | - | - | - | - | 299.994654mg | - | 20MHz | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 27 μH | - | - | 140mA | - | - | - | - | - | - | - | 50 | - | 3.5Ohm | - | - | 2.41mm | - | - | 6.35mm | - | RoHS Compliant | - | ||
![]() DC780R-182L API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780R | 0.772Dia 19.60mm | ±15% | e2 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.4A | - | - | - | 19.05mm | 15.748mm | - | 1.8μH | 1kHz | 3mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 81A | - | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812R-124K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 4.6Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 3.4mm | Chip | 210mA | - | 4532 | 1812 | - | - | - | 120μH | 1kHz | 4.6Ohm Max | 210mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 188mA | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | - | ||
![]() 1331R-272J API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 193mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 1.2Ohm Max | 193mA | RF INDUCTOR | DUAL ENDED | 48 @ 7.9MHz | - | 48 | GENERAL PURPOSE INDUCTOR | - | 48 | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | No | ROHS3 Compliant | - | ||
![]() 1008-680K API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 823mA | - | 2520 | - | - | - | - | 68nH | 50MHz | 180mOhm Max | 823mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1026-14K API Delevan Inc. | 12 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | 725MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | 1.4A | TR, 14 INCH | NO | 1 | - | Tubular | - | MS75083 | - | - | 38.1mm | - | 0.508 mm | 82nH | 25MHz | 70mOhm Max | - | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | - | - | - | 1.4A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5526-8 API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 660MHz | Air | -55°C~125°C | Tape & Reel (TR) | 2011 | 5526 | 0.420Lx0.250W 10.67mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn90Pb10) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3mA | - | - | - | - | - | - | 307nH | 50MHz | 675mOhm | 3A | RF INDUCTOR | DUAL ENDED | 95 @ 50MHz | - | 95 | - | - | 95 | 4225 | - | - | - | - | 5.97mm | 0.235 5.97mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-103K API Delevan Inc. | 2450 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 106mA | - | - | - | 38.1mm | - | - | 10μH | 7.9MHz | 4Ohm Max | 106mA | RF INDUCTOR | - | 57 @ 7.9MHz | - | 57 | - | - | 57 | - | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-08KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | 299.994654mg | - | 410MHz | - | - | - | - | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 330 nH | - | - | 830mA | - | - | - | - | - | - | - | 30 | - | 220mOhm | - | - | - | 2.41mm | - | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() 1210R-223J API Delevan Inc. | 1012 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 2.67mm | - | 224mA | - | 3225 | 1210 | - | - | - | 22μH | 2.5MHz | 3.7Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-92K API Delevan Inc. | 1126 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | 300mg | TUBULAR PACKAGE | 3.4MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 28mA | MS75085 | - | - | 38.1mm | - | - | 1mH | 790kHz | 72Ohm Max | 28mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | - | 254μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD73R-183M API Delevan Inc. | 1044 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 1.8A | - | - | - | - | - | - | 18μH | 1kHz | 140mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | - | - | 3.9mm | 0.154 3.90mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-103M API Delevan Inc. | 5315 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 3.2A | - | - | - | - | - | - | 10μH | 100kHz | 49mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | - | - | 4.699mm | 0.185 4.70mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-685K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 5.75Ohm | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | Unshielded | 1 | - | Tubular | 340mA | - | - | - | 27.9mm | - | - | 6.8mH | 1kHz | 5.75Ohm Max | 340mA | POWER INDUCTOR | - | - | - | - | - | 220mA | - | - | - | - | 1kHz | 11.55mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-104K API Delevan Inc. | 640 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.21A | - | - | - | 19.05mm | 12.192mm | 0.7366 mm | 100μH | 10kHz | 95mOhm Max | 3.21A | POWER INDUCTOR | - | - | - | - | - | 6.8A | - | - | - | - | - | - | 20.57mm | 0.830 21.08mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537R-14K API Delevan Inc. | 468 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 730mA | - | - | - | 36.58mm | - | - | 1.2μH | 7.9MHz | 420mOhm Max | 730mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | - | 33 | - | - | - | - | 3.96mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() S1210-103K API Delevan Inc. | 36 |
| - | 9 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 291mA | - | 3225 | 1210 | - | - | - | 10μH | 2.5MHz | 1.9Ohm Max | 291mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426R-2 API Delevan Inc. | 524 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 26.988746mg | RECTANGULAR PACKAGE | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.145Lx0.120W 3.68mmx3.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | 4532 | 1812 | - | - | - | 5nH | 150MHz | 600mOhm | 3A | RF INDUCTOR | DUAL ENDED | 140 @ 150MHz | - | 140 | - | - | 140 | 1412 | - | - | - | - | 3.18mm | 0.125 3.18mm | - | No | ROHS3 Compliant | Lead Free |