- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1210R-121G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 350MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 1.062A | - | 3225 | 1210 | - | 120nH | 25MHz | 170mOhm Max | 1.062A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() P1330R-222K API Delevan Inc. | 1230 |
| - | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.69A | - | - | - | - | 2.2μH | 1kHz | 75mOhm Max | 1.69A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.104A | - | 3313 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4307R-106K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4307R | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | TR, 14 INCH | YES | 1 | - | Tubular | 49mA | - | - | - | 39.62mm | 10mH | 250kHz | 137Ohm Max | 49mA | RF INDUCTOR | - | 50 @ 250kHz | 50 | - | 14mA | 50 | - | 5.004mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210R-272G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 464mA | - | 3225 | 1210 | - | 2.7μH | 7.9MHz | 750mOhm Max | 464mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() S1210R-822G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 308mA | - | 3225 | 1210 | - | 8.2μH | 7.9MHz | 1.7Ohm Max | 308mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1330-94G API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 680MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1330 | 0.313Lx0.115W 7.95mmx2.92mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.38A | - | - | - | - | 100nH | 25MHz | 80mOhm Max | 1.38A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() 4470R-05K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 92MHz | Iron | Q MEASURED AT 10 MHz | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470R | 0.310Diax0.910L 7.87mmx23.11mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 3.5A | - | - | - | 33.02mm | 2.2μH | 7.9MHz | 40mOhm Max | 3.5A | RF INDUCTOR | - | 130 @ 10MHz | 130 | - | - | 130 | - | 7.87mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4922-39L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 178mA | - | - | - | - | 1.5mH | 1kHz | 12.5Ohm Max | 178mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.842mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537R-04M API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 360MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±20% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.58A | - | - | - | 36.58mm | 330nH | 25MHz | 90mOhm Max | 1.58A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | 3.96mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1025R-90K API Delevan Inc. | 30 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 3.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 29mA | MS75085 | - | - | 38.1mm | 820μH | 790kHz | 65Ohm Max | 29mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | - | 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812-683J API Delevan Inc. | 50 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 215mA | - | 4532 | 1812 | - | 68μH | 2.5MHz | 4.3Ohm Max | 215mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() SPD73R-122M API Delevan Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 5.3A | - | - | - | - | 1.2μH | 100kHz | 20mOhm Max | 5.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | 3.9mm | 0.154 3.90mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-122G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 574mA | - | 3225 | 1210 | - | 1.2μH | 7.9MHz | 490mOhm Max | 574mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1331-682J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 118mA | - | - | - | - | 6.8μH | 7.9MHz | 3.2Ohm Max | 118mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() S1812-223K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 277mA | - | 4532 | 1812 | - | 22μH | 2.5MHz | 2.6Ohm Max | 277mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-683K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 152mA | - | 3225 | 1210 | - | 68μH | 2.5MHz | 7Ohm Max | 152mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-09L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 4.01A | - | - | - | - | 4.7μH | 1kHz | 22mOhm Max | 4.01A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.9A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 103-680K API Delevan Inc. | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 705mA | MIL-PRF-83446/04 | - | - | - | 68nH | 50MHz | 195mOhm Max | 705mA | RF INDUCTOR | DUAL ENDED | 36 @ 50MHz | 36 | GENERAL PURPOSE INDUCTOR | - | 36 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1008R-473K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 139mA | - | - | - | - | 47μH | 100kHz | 5.9Ohm Max | 143mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() S1210-181J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 310MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 934mA | - | 3225 | 1210 | - | 180nH | 25MHz | 220mOhm Max | 934mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - |