- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1330-88K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 30mA | - | - | - | 680μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-90K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.8MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 29mA | - | - | - | 820μH | 790kHz | 65Ohm Max | 29mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-86K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 35mA | - | - | - | 560μH | 790kHz | 46Ohm Max | 35mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-33J API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 4.4MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 170mA | - | - | 33mm | 470μH | 790kHz | 17Ohm Max | 170mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-31J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 190mA | - | - | 33mm | 330μH | 790kHz | 14Ohm Max | 190mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-24J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 14.4MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 425mA | - | - | 33mm | 82μH | 2.5MHz | 2.8Ohm Max | 425mA | RF INDUCTOR | - | 100 @ 2.5MHz | - | 100 | - | - | 100 | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-38J API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 1.68MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | - | 137mA | - | Unshielded | - | - | - | 137mA | - | - | 33mm | 1.2mH | 790kHz | 27Ohm Max | 137mA | - | - | 75 @ 500kHz | Axial | - | - | - | 75 | - | 7.87mm | - | - | 23.11mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922R-821L API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 5.6A | - | Unshielded | - | 6.35mm | - | 5.6A | - | - | 1.4mm | 820nH | 1kHz | 12mOhm Max | 5.6A | - | - | - | - | - | - | 5.6A | - | - | - | 5.84mm | 0.230 5.84mm | 12.827mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-03L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 4.45A | - | - | 1.4mm | 1.5μH | 1kHz | 20mOhm Max | 4.45A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | 5.842mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-30L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 1.500002g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 470mA | - | - | - | 270μH | 1kHz | 1.77Ohm Max | 470mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2256-37L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 240mA | - | - | 31.8mm | 1mH | 1kHz | 6.9Ohm Max | 240mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-40L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 157mA | - | - | 31.8mm | 1.8mH | 1kHz | 16Ohm Max | 157mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-34L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | - | - | Active | - | - | Axial | - | Molded | - | 125°C | -55°C | - | - | 330mA | - | Unshielded | - | - | - | 330mA | - | - | 31.8mm | 560μH | 1kHz | 3.75Ohm Max | 330mA | - | - | - | Axial | - | - | 330mA | - | - | 5.72mm | - | - | 14.48mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1638R-12G API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 3.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638R | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 112mA | - | - | 36.58mm | 470μH | 790kHz | 17.9Ohm Max | 112mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2256-42L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 131mA | - | - | 31.8mm | 2.7mH | 1kHz | 23Ohm Max | 131mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-48L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 77mA | - | - | 31.8mm | 8.2mH | 1kHz | 66Ohm Max | 77mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-49L API Delevan Inc. | 30 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 71mA | - | - | 31.8mm | 10mH | 1kHz | 74Ohm Max | 71mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-51L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 61mA | - | - | 31.8mm | 15mH | 1kHz | 105Ohm Max | 61mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-46L API Delevan Inc. | 50 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 100mA | - | - | 31.8mm | 5.6mH | 1kHz | 40Ohm Max | 100mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-181J API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 350MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 1.29A | 4532 | 1812 | - | 180nH | 25MHz | 120mOhm Max | 120mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - |