- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812R-105F API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 55mA | - | - | - | - | 1mH | 790kHz | 60Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-182F API Delevan Inc. | 50 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 556mA | - | - | - | - | 1.8μH | 7.9MHz | 650mOhm Max | 556mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2500-26F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 2.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 91mA | MS90539 | - | - | 36.58mm | 910μH | 790kHz | 15.8Ohm Max | 91mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | 60 | - | 4.83mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812R-332F API Delevan Inc. | 34 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 501mA | - | - | - | - | 3.3μH | 7.9MHz | 800mOhm Max | 501mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-562F API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 427mA | - | - | - | - | 5.6μH | 7.9MHz | 1.1Ohm Max | 427mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2500-12F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 4MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 108mA | MS90539 | - | - | 36.58mm | 470μH | 790kHz | 11Ohm Max | 108mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 4.83mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 8532R-38L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 370mA | - | - | - | - | 1.2mH | 1kHz | 2.55Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 180mA | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-564F API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 82mA | - | 4532 | 1812 | - | 560μH | 790kHz | 30Ohm Max | 82mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() HF1008R-102H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 290MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 325mA | - | 2520 | 1008 | - | 1μH | 25MHz | 1.4Ohm Max | 325mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() HF1008-821H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 325MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 273mA | - | Unshielded | - | 2.66mm | - | 273mA | - | - | - | - | 820nH | 25MHz | 2Ohm Max | 273mA | - | - | 30 @ 25MHz | - | - | - | 30 | - | - | 2.41mm | 0.095 2.41mm | 2.921mm | 2.66mm | No | Non-RoHS Compliant | - | ||
![]() HF1008R-101H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 900MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 375mA | - | Unshielded | - | 2.66mm | - | 375mA | - | 2520 | 1008 | - | 100nH | 25MHz | 850mOhm Max | 375mA | - | - | 15 @ 25MHz | - | - | - | 15 | - | - | 2.41mm | 0.095 2.41mm | 2.921mm | 2.667mm | No | ROHS3 Compliant | - | ||
![]() S4924-273J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 504mA | - | - | - | - | 27μH | 2.5MHz | 1.19Ohm Max | 504mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | 195mA | 45 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-28F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 530mA | - | - | - | 36.58mm | 2μH | 7.9MHz | 800mOhm Max | 530mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-30F API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 130MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 450mA | - | - | - | 36.58mm | 2.4μH | 7.9MHz | 1.1Ohm Max | 450mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-220J API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 950mA | - | 2520 | 1008 | - | 22nH | 50MHz | 135mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-047J API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 1.32A | - | 2520 | 1008 | - | 4.7nH | 50MHz | 70mOhm Max | 1.32A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-82K API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 6.6MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 39mA | - | - | - | 38.1mm | 270μH | 790kHz | 30.5Ohm Max | 39mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-124K API Delevan Inc. | 34 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 88mA | - | - | - | 38.1mm | 120μH | 790kHz | 5.8Ohm Max | 88mA | RF INDUCTOR | - | 31 @ 790kHz | 31 | - | 27mA | 31 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-86K API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5.9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 33mA | - | - | - | 38.1mm | 390μH | 790kHz | 43Ohm Max | 33mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924R-394J API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 203mA | - | - | - | - | 390μH | 790kHz | 7.4Ohm Max | 203mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 46mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - |