- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1782-15F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 275MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 495mA | - | 38.1mm | 620nH | 25MHz | 600mOhm Max | 495mA | RF INDUCTOR | - | 28 @ 25MHz | 28 | - | - | 28 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-53F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 135mA | - | 38.1mm | 24μH | 2.5MHz | 3.5Ohm Max | 135mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-13F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 545mA | - | 38.1mm | 510nH | 25MHz | 500mOhm Max | 545mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-03F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 510MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.025A | - | 38.1mm | 200nH | 25MHz | 140mOhm Max | 1.025A | RF INDUCTOR | - | 33 @ 25MHz | 33 | - | - | 33 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 5500R-103K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 7.88A | - | - | 10μH | 1kHz | 16mOhm Max | 7.88A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5.71A | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | ||
![]() 1782-51F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 25MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 140mA | - | 38.1mm | 20μH | 2.5MHz | 3.3Ohm Max | 140mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-21F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 590mA | - | 38.1mm | 1.1μH | 7.9MHz | 180mOhm Max | 590mA | RF INDUCTOR | - | 25 @ 7.9MHz | 25 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-27F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 395mA | - | 38.1mm | 2μH | 7.9MHz | 400mOhm Max | 395mA | RF INDUCTOR | - | 30 @ 7.9MHz | 30 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-41F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 155mA | - | 38.1mm | 7.5μH | 7.9MHz | 2.7Ohm Max | 155mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 5500-474K API Delevan Inc. | 50 |
| - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 1.59A | - | - | 470μH | 1kHz | 393mOhm Max | 1.59A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 810mA | - | - | 13.21mm | 0.520 13.21mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-49F API Delevan Inc. | 30 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 145mA | - | 38.1mm | 16μH | 2.5MHz | 3.1Ohm Max | 145mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 5500R-393K API Delevan Inc. | 50 |
| - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 5.66A | - | - | 39μH | 1kHz | 31mOhm Max | 5.66A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.85A | - | - | 12.96mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | ||
![]() 5500-824K API Delevan Inc. | 34 |
| - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 130°C | -55°C | - | 1.24A | - | Unshielded | - | 12.96mm | - | 1.24A | - | - | 820μH | 1kHz | 643mOhm Max | 1.24A | - | - | - | - | - | 630mA | - | - | 13.21mm | 0.520 13.21mm | 27.432mm | 12.954mm | No | Non-RoHS Compliant | ||
![]() 5500-822K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 8.74A | - | - | 8.2μH | 1kHz | 13mOhm Max | 8.74A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 6.52A | - | - | 13.21mm | 0.520 13.21mm | - | - | No | Non-RoHS Compliant | ||
![]() 4922-37J API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | 4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 240mA | - | - | 1mH | 1kHz | 6.9Ohm Max | 240mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | ||
![]() 4922-52J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2015 | 4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 52mA | - | - | 18mH | 1kHz | 143Ohm Max | 52mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | ||
![]() 4922-50J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2015 | 4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 65mA | - | - | 12mH | 1kHz | 93Ohm Max | 65mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | ||
![]() 2150-12G API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 105MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 555mA | MS90542 | 36.58mm | 3.3μH | 7.9MHz | 1Ohm Max | 555mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | 5.59mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 2150-10G API Delevan Inc. | 50 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 120MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 690mA | MS90542 | 36.58mm | 2.7μH | 7.9MHz | 650mOhm Max | 690mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | 5.59mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 5500-186K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 260mA | - | - | 18mH | 1kHz | 14.8Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 130mA | - | - | 13.21mm | 0.520 13.21mm | - | - | No | Non-RoHS Compliant |