- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022R-821G API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 1.3A | - | - | - | 820nH | 25MHz | 220mOhm Max | 1.3A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-562G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 1.03A | - | - | - | 5.6μH | 7.9MHz | 320mOhm Max | 1.03A | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | 45 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
![]() 5022R-913G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 280mA | - | - | - | 91μH | 2.5MHz | 4.3Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 5022R-163G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 38MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 420mA | - | - | - | 16μH | 2.5MHz | 1.8Ohm Max | 420mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | 70 | GENERAL PURPOSE INDUCTOR | 70 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
![]() 5022R-753G API Delevan Inc. | 50 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 302mA | - | - | - | 75μH | 2.5MHz | 3.7Ohm Max | 302mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | 55 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
![]() 5022R-752G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 55MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 765mA | - | - | - | 7.5μH | 7.9MHz | 550mOhm Max | 765mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
![]() 5022R-563G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 12MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 335mA | - | - | - | 56μH | 2.5MHz | 3Ohm Max | 335mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | 55 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
![]() 5022R-624G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 3.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 119mA | - | - | - | 620μH | 790kHz | 25.9Ohm Max | 119mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
![]() 5022R-823G API Delevan Inc. | 50 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 295mA | - | - | - | 82μH | 2.5MHz | 3.9Ohm Max | 295mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() S1812R-562G API Delevan Inc. | 50 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 447mA | 4532 | 1812 | - | 5.6μH | 7.9MHz | 1Ohm Max | 447mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | ||
![]() 5022R-681G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 1.555A | - | - | - | 680nH | 25MHz | 150mOhm Max | 1.555A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() S1812R-824G API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 71mA | 4532 | 1812 | - | 820μH | 790kHz | 40Ohm Max | 71mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | ||
![]() 0819-02F API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 650MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 835mA | - | - | 38.1mm | 120nH | 25MHz | 150mOhm Max | 835mA | RF INDUCTOR | - | 35 @ 25MHz | 35 | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-28F API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 310mA | - | - | 38.1mm | 1.5μH | 7.9MHz | 490mOhm Max | 310mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-06F API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 540MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 705mA | - | - | 38.1mm | 180nH | 25MHz | 210mOhm Max | 705mA | RF INDUCTOR | - | 35 @ 25MHz | 35 | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-50F API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 31MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 126mA | - | - | 38.1mm | 12μH | 2.5MHz | 3Ohm Max | 126mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-52F API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 26MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 118mA | - | - | 38.1mm | 15μH | 2.5MHz | 3.4Ohm Max | 118mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-34F API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 110MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 236mA | - | - | 38.1mm | 2.7μH | 7.9MHz | 850mOhm Max | 236mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-54F API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 23MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 112mA | - | - | 38.1mm | 18μH | 2.5MHz | 3.8Ohm Max | 112mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-68F API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 10.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 64mA | - | - | 38.1mm | 68μH | 2.5MHz | 11.5Ohm Max | 64mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant |