- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF1008-332G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 280mA | 2520 | 1008 | - | 3.3μH | 7.9MHz | 1.9Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1210-223G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 306mA | - | - | - | 22μH | 100kHz | 2.2Ohm Max | 306mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 275mA | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1210-104G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 154mA | - | - | - | 100μH | 100kHz | 8.7Ohm Max | 154mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 129mA | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1210-682G API Delevan Inc. | 50 |
| - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 576mA | - | Shielded | - | 2.66mm | - | 576mA | - | - | - | 6.8μH | 100kHz | 630mOhm Max | 576mA | - | - | - | - | - | - | 497mA | - | - | - | 2.57mm | 0.101 2.57mm | 3.5052mm | 2.667mm | No | Non-RoHS Compliant | ||
![]() SP1210-821G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.25A | - | - | - | 820nH | 100kHz | 133mOhm Max | 1.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.42A | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1812-152G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.43A | - | - | - | 1.5μH | 1kHz | 98mOhm Max | 1.43A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.69A | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1210R-122G API Delevan Inc. | 34 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.14A | - | - | - | 1.2μH | 100kHz | 160mOhm Max | 1.14A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.18A | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | ||
![]() SP1812R-102G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.58A | - | - | - | 1μH | 1kHz | 81mOhm Max | 1.58A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.06A | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() SP1812R-103G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 802mA | - | - | - | 10μH | 1kHz | 310mOhm Max | 802mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 657mA | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() SP1812R-332G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.06A | - | - | - | 3.3μH | 1kHz | 180mOhm Max | 1.06A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.15A | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() 1944-15G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 160MHz | Phenolic | Q MEASURED AT 15 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 850mA | - | - | 33.02mm | 1.5μH | 7.9MHz | 380mOhm Max | 850mA | RF INDUCTOR | - | 45 @ 15MHz | - | 45 | - | - | 45 | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SP1812R-823G API Delevan Inc. | 34 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 262mA | - | - | - | 82μH | 1kHz | 2.9Ohm Max | 262mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 228mA | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() ER1025-04KR API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | Axial | 299.994654mg | - | 510MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Active | Not Applicable | - | Axial | - | - | - | 125°C | -55°C | - | - | 1.025A | - | Unshielded | - | - | - | - | - | - | - | 220nH | - | 140mOhm Max | 1.025A | - | - | 33 @ 25MHz | Axial | - | - | - | - | - | - | - | - | 6.35mm | - | No | Non-RoHS Compliant | ||
![]() 1782-55F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 20MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 130mA | - | - | 38.1mm | 30μH | 2.5MHz | 3.4Ohm Max | 130mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-75F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 52mA | - | - | 38.1mm | 200μH | 790kHz | 21Ohm Max | 52mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1782-61F API Delevan Inc. | 30 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 18MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 100mA | - | - | 38.1mm | 51μH | 2.5MHz | 5.7Ohm Max | 100mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 8532-01J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 6.27A | - | - | - | 1μH | 1kHz | 9mOhm Max | 6.27A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 6.4A | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-57F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 22MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 125mA | - | - | 38.1mm | 36μH | 2.5MHz | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 8532-20J API Delevan Inc. | 50 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.05A | - | - | - | 39μH | 1kHz | 84mOhm Max | 2.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1A | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | ||
![]() 8532-19J API Delevan Inc. | 50 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.17A | - | - | - | 33μH | 1kHz | 75mOhm Max | 2.17A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.1A | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant |