- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1325-564K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 5.3MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±10% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | - | 45mA | - | Shielded | - | - | - | 45mA | - | - | 560μH | 790kHz | 28Ohm Max | - | - | - | 38 @ 790kHz | - | - | - | 24mA | - | - | - | - | - | 6.604mm | - | - | Non-RoHS Compliant | - | ||
![]() SPD125-333M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.1A | - | - | 33μH | 1kHz | 95mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-332M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 5.5A | - | - | 3.3μH | 100kHz | 30mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-274M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 750mA | - | - | 270μH | 1kHz | 510mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-472M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 5A | - | - | 4.7μH | 100kHz | 40mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-682M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 4.5A | - | - | 6.8μH | 100kHz | 50mOhm Max | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-393M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 2A | - | - | 39μH | 1kHz | 105mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-43J API Delevan Inc. | 50 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Epoxy Encapsulated | 230mA | - | 36.58mm | 3.3mH | 1kHz | 6.56Ohm Max | 230mA | POWER INDUCTOR | - | - | - | - | - | 110mA | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2474-38J API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Epoxy Encapsulated | 370mA | - | 36.58mm | 1.2mH | 1kHz | 2.55Ohm Max | 370mA | POWER INDUCTOR | - | - | - | - | - | 180mA | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2474-51J API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Epoxy Encapsulated | 100mA | - | 36.58mm | 15mH | 1kHz | 36Ohm Max | 100mA | POWER INDUCTOR | - | - | - | - | - | 50mA | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-38F API Delevan Inc. | 34 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 1.68MHz | Iron | Q MEASURED AT 0.5MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 137mA | - | 33.02mm | 1.2mH | 790kHz | 27Ohm Max | 137mA | RF INDUCTOR | - | 75 @ 500kHz | - | 75 | - | - | 75 | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HCT-441 API Delevan Inc. | 50 |
| - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 110MHz | Iron Powder | - | -30°C~130°C | Bulk | 2010 | HCT | 0.665Lx0.665W 16.89mmx16.89mm | ±25% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.89mm | Rectangular | 15.6A | - | - | 2.8μH | 100kHz | 3.6mOhm Max | 15.6A | POWER INDUCTOR | DUAL ENDED | 33 @ 100kHz | - | 33 | - | - | - | 6767 | - | 10.16mm | 0.400 10.16mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HCT-372 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 160MHz | Iron Powder | - | -30°C~130°C | Bulk | 2010 | HCT | 0.615Lx0.600W 15.62mmx15.24mm | ±25% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Toroidal | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | YES | 1 | 15.24mm | Rectangular | 13.9A | - | - | 2.1μH | 100kHz | 4mOhm Max | 13.9A | POWER INDUCTOR | DUAL ENDED | 27 @ 100kHz | - | 27 | - | - | - | 6260 | - | 9.398mm | 0.370 9.40mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HCT-444 API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 55MHz | Iron Powder | - | -30°C~130°C | Bulk | 2010 | HCT | 0.665Lx0.665W 16.89mmx16.89mm | ±25% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.89mm | Rectangular | 8.87A | - | - | 9μH | 100kHz | 11.4mOhm Max | 8.87A | POWER INDUCTOR | DUAL ENDED | 26 @ 100kHz | - | 26 | - | - | - | 6767 | - | 10.16mm | 0.400 10.16mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4922-53H API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 50mA | - | - | 22mH | 1kHz | 160Ohm Max | 50mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160-101HS API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 600MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.295A | - | - | 100nH | 25MHz | 75mOhm Max | 1.295A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-23H API Delevan Inc. | 50 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 2.8MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | - | 100mA | - | Unshielded | - | 4.06mm | - | 100mA | 5.33mm | - | 680μH | 790kHz | 19Ohm Max | 100mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 160R-221HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 340MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.07A | - | - | 220nH | 25MHz | 110mOhm Max | 1.07A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094-104GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 62mA | - | - | 100μH | 2.5MHz | 13Ohm Max | 62mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-272GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 210mA | - | - | 2.7μH | 7.9MHz | 1.1Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - |